Reznor Reznor® RDF Series Direct Fired Gas Heating/Makeup Air System Model RDF2-80

Description
The Reznor® model RDF series single-blower, direct, gas-fired units are certified by ETL to ANSI Standard Z83.18 and Z83.4. The units are designed for indoor or outdoor installation with cabinets of insulated, double-wall galvalume steel construction. Configuration is horizontal with either standard horizontal discharge or optional vertical discharge. The system is factory assembled and mounted on a curb cap for single unit field installation. The RDF series has a heating range of 20 - 3,000 MBH and an air handling capability range of 1,000 - 28,000 CFM. The blower section includes a single blower that is statically and dynamically balanced for vibration free operation. Depending on the model size and CFM requirements, the blower is either class I or class II. A selection of motor horsepower and drive packages is available to match application requirements. Motor and drive packages include an IEC style contactor or starter, adjustable motor base, adjustable sheaves, and drive belts.
Description
The Reznor® model RDF series single-blower, direct, gas-fired units are certified by ETL to ANSI Standard Z83.18 and Z83.4. The units are designed for indoor or outdoor installation with cabinets of insulated, double-wall galvalume steel construction. Configuration is horizontal with either standard horizontal discharge or optional vertical discharge. The system is factory assembled and mounted on a curb cap for single unit field installation. The RDF series has a heating range of 20 - 3,000 MBH and an air handling capability range of 1,000 - 28,000 CFM. The blower section includes a single blower that is statically and dynamically balanced for vibration free operation. Depending on the model size and CFM requirements, the blower is either class I or class II. A selection of motor horsepower and drive packages is available to match application requirements. Motor and drive packages include an IEC style contactor or starter, adjustable motor base, adjustable sheaves, and drive belts.

Suppliers

Company
Product
Description
Supplier Links
Reznor® RDF Series Direct Fired Gas Heating/Makeup Air System - Model RDF2-80 - Reznor
Memphis, TN, USA
Reznor® RDF Series Direct Fired Gas Heating/Makeup Air System
Model RDF2-80
Reznor® RDF Series Direct Fired Gas Heating/Makeup Air System Model RDF2-80
The Reznor® model RDF series single-blower, direct, gas-fired units are certified by ETL to ANSI Standard Z83.18 and Z83.4. The units are designed for indoor or outdoor installation with cabinets of insulated, double-wall galvalume steel construction. Configuration is horizontal with either standard horizontal discharge or optional vertical discharge. The system is factory assembled and mounted on a curb cap for single unit field installation. The RDF series has a heating range of 20 - 3,000 MBH and an air handling capability range of 1,000 - 28,000 CFM. The blower section includes a single blower that is statically and dynamically balanced for vibration free operation. Depending on the model size and CFM requirements, the blower is either class I or class II. A selection of motor horsepower and drive packages is available to match application requirements. Motor and drive packages include an IEC style contactor or starter, adjustable motor base, adjustable sheaves, and drive belts.

The Reznor® model RDF series single-blower, direct, gas-fired units are certified by ETL to ANSI Standard Z83.18 and Z83.4. The units are designed for indoor or outdoor installation with cabinets of insulated, double-wall galvalume steel construction. Configuration is horizontal with either standard horizontal discharge or optional vertical discharge.

The system is factory assembled and mounted on a curb cap for single unit field installation. The RDF series has a heating range of 20 - 3,000 MBH and an air handling capability range of 1,000 - 28,000 CFM. The blower section includes a single blower that is statically and dynamically balanced for vibration free operation. Depending on the model size and CFM requirements, the blower is either class I or class II. A selection of motor horsepower and drive packages is available to match application requirements. Motor and drive packages include an IEC style contactor or starter, adjustable motor base, adjustable sheaves, and drive belts.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model RDF2-80
Product Name Reznor® RDF Series Direct Fired Gas Heating/Makeup Air System
Heater Type Air Heater; ForcedAir; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

10 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1060B(M)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 100/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 100.00 kW (341 MBH)
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Fuel / Energy Source Electric
Sleeve (Sheath) Material Silicone Rubber
View Details
Immersion Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel
View Details