Reznor Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater Model EGHB50

Description
The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or vertically using 4 threaded rods (field supplied). Our standard corrosion and heat-resistant powder-coated almond is at the top of the line of today’s paint technology, maintaining that brand new look of your unit for years and years.
Description
The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or vertically using 4 threaded rods (field supplied). Our standard corrosion and heat-resistant powder-coated almond is at the top of the line of today’s paint technology, maintaining that brand new look of your unit for years and years.

Suppliers

Company
Product
Description
Supplier Links
Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater - Model EGHB50 - Reznor
Memphis, TN, USA
Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater
Model EGHB50
Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater Model EGHB50
The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or vertically using 4 threaded rods (field supplied). Our standard corrosion and heat-resistant powder-coated almond is at the top of the line of today’s paint technology, maintaining that brand new look of your unit for years and years.

The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or vertically using 4 threaded rods (field supplied).

Our standard corrosion and heat-resistant powder-coated almond is at the top of the line of today’s paint technology, maintaining that brand new look of your unit for years and years.

Supplier's Site

Technical Specifications

  Reznor
Product Category Electric Heaters
Product Number Model EGHB50
Product Name Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Operating (Sheath) Temperature 85 F (29.44 C)
Max Air Temperature 85 F (29.44 C)
Maximum Air Flow 2000 SCFM (3399 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details
5 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1030B(M)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details