Reznor Reznor® MAPSIII Series Packaged Rooftop Units Model RDDB262

Description
The MAPS® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. Model RDDB units are designed to provide an average cooling supply air temperature of 50° to 55°F off the main coil in humid to temperate climates. The RDDB utilizes environmentally-frie ndly R-410A refrigerant in all circuits for higher efficiency, and to be covered under changing regulations. Model RDDB units also include Reznor Re-Heat Pump™ dedicated reheat cycle. Re-heating of the air by this method saves over 4 to 5 times the energy used by electric heating elements. Additionally, the system is capable of maintaining reheat even when the demand for cooling and dehumidification is minimal. More importantly, this method of reheat complies with ASHRAE Standard 90.1.They have multiple stages of cooling for exceptional part-load performance and either staged heat or advanced high efficiency 8:1 electronic modulation. They have the most technologically advanced controls and flexibility for application in BMS networks as well as stand alone configurations. The plenum fans can handle high static pressures.
Description
The MAPS® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. Model RDDB units are designed to provide an average cooling supply air temperature of 50° to 55°F off the main coil in humid to temperate climates. The RDDB utilizes environmentally-frie ndly R-410A refrigerant in all circuits for higher efficiency, and to be covered under changing regulations. Model RDDB units also include Reznor Re-Heat Pump™ dedicated reheat cycle. Re-heating of the air by this method saves over 4 to 5 times the energy used by electric heating elements. Additionally, the system is capable of maintaining reheat even when the demand for cooling and dehumidification is minimal. More importantly, this method of reheat complies with ASHRAE Standard 90.1.They have multiple stages of cooling for exceptional part-load performance and either staged heat or advanced high efficiency 8:1 electronic modulation. They have the most technologically advanced controls and flexibility for application in BMS networks as well as stand alone configurations. The plenum fans can handle high static pressures.

Suppliers

Company
Product
Description
Supplier Links
Reznor® MAPSIII Series Packaged Rooftop Units - Model RDDB262 - Reznor
Memphis, TN, USA
Reznor® MAPSIII Series Packaged Rooftop Units
Model RDDB262
Reznor® MAPSIII Series Packaged Rooftop Units Model RDDB262
The MAPS® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. Model RDDB units are designed to provide an average cooling supply air temperature of 50° to 55°F off the main coil in humid to temperate climates. The RDDB utilizes environmentally-frie ndly R-410A refrigerant in all circuits for higher efficiency, and to be covered under changing regulations. Model RDDB units also include Reznor Re-Heat Pump™ dedicated reheat cycle. Re-heating of the air by this method saves over 4 to 5 times the energy used by electric heating elements. Additionally, the system is capable of maintaining reheat even when the demand for cooling and dehumidification is minimal. More importantly, this method of reheat complies with ASHRAE Standard 90.1.They have multiple stages of cooling for exceptional part-load performance and either staged heat or advanced high efficiency 8:1 electronic modulation. They have the most technologically advanced controls and flexibility for application in BMS networks as well as stand alone configurations. The plenum fans can handle high static pressures.

The MAPS® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. Model RDDB units are designed to provide an average cooling supply air temperature of 50° to 55°F off the main coil in humid to temperate climates. The RDDB utilizes environmentally-friendly R-410A refrigerant in all circuits for higher efficiency, and to be covered under changing regulations. Model RDDB units also include Reznor Re-Heat Pump™ dedicated reheat cycle. Re-heating of the air by this method saves over 4 to 5 times the energy used by electric heating elements. Additionally, the system is capable of maintaining reheat even when the demand for cooling and dehumidification is minimal. More importantly, this method of reheat complies with ASHRAE Standard 90.1.They have multiple stages of cooling for exceptional part-load performance and either staged heat or advanced high efficiency 8:1 electronic modulation. They have the most technologically advanced controls and flexibility for application in BMS networks as well as stand alone configurations. The plenum fans can handle high static pressures.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model RDDB262
Product Name Reznor® MAPSIII Series Packaged Rooftop Units
Heater Type Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; 100% O/A Heating/Cooling/MUA System
Unlock Full Specs
to access all available technical data

Similar Products

11 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2120M(B)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 75/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 75.00 kW (256 MBH)
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater; Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Cartridge Heaters - Wattco - WATTCO
Specs
Heater Type Cartridge Heater
Maximum Operating Temperature 1400 F (760 C)
Heating Capacity 0.05 to 4.70 kW (0.1706 to 16.04 MBH)
View Details