Metcal Datasheets for Welding, Brazing, and Soldering Equipment

Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more

Page: 1 2 3
Product Name Notes
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2210 includes a...
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2222 includes two...
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2240 includes a Tweezer...
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2241 includes a Tweezer...
Metcal soldering stations have led the way with SmartHeat® technology for 35 years. SmartHeat senses the thermal load and instantly delivers Power on Demand directly to the joint. The embedded,...
Metcal’s MX-500 Soldering and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is equipped...
Metcal’s MX-500 Soldering Station and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is...
New Dual Port Simultaneous Desoldering System designed for plated-through-hole component desoldering. The easy-to-grip handle allows the task to be completed quickly and comfortably. This "shop-air" hand tool, in combination with...
New Dual Port Simultaneous Soldering and Rework System highly effective for soldering applications including: lead-free, high mass components or boards, thermally sensitive components requiring low operating temperature, high volume production...
New Dual Port Simultaneous Soldering and Rework System with both the Advanced™ Hand-piece and the Precision Tweezers. Users get maximum application flexibility for soldering and reworking the widest range of...
New Dual Port Simultaneous Soldering and Rework System with UltraFine Soldering Hand-piece for soldering and touch-up of very small components, restricted access or high density component packaging on a PCB.
New Dual Port Simultaneous Soldering, Desoldering and Rework System. This configuration is ideal for mixed technology boards and provides the greatest versatility for addressing soldering and rework tasks simultaneously. Features...
The HCT-1000 System is a fully programmable hand held convection rework tool that can both remove and place SMT components. It features digital controls, in-ternal or external thermocouple feedback control,...
The HCT-900 Hand Held Convection Tool is a low cost, versatile rework solution for a wide variety of production and rework application challenges. It has a compact, robust design comprising...
The HCT2-200 Hot Air Pencil is the latest addition to Metcal’s convection rework tools. This digital handheld convection tool is ideally suited for light rework applications, which use smaller components...
The MFR-1100 Single Output Series is a highly versatile unit that is available with either a soldering/blade tips, soldering/rework cartridges or tweezer hand-piece. The MFR-1120 includes a solder/blade tip hand-piece...
The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The...
The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge, tweezers or desoldering hand-piece. The MFR-1150 comes with one desoldering...
The MFR-1350 features a soldering hand-piece and a desoldering gun. The power supply has an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat® technology that makes...
The MFR-1350 features an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat® technology that makes through-hole desoldering easy and keeps your products safe from board damage.
The MRS-1100A Modular Rework System is an integrated convection rework system for the removal and reflow of BGA/CSP and SMT components. The MRS-1100A is comprised of a hand held convection...
The MX-500UF Soldering and Rework System includes an ultra fine soldering hand-piece for soldering and touch-up of very small components or for The system utilizes SmartHeat® Technology, wherein each cartridge...

Next >>