OK International Tip, Desolder, Long Reach; For Use With Metcal DCP-CNL4

Description
TIP, DESOLDER, LONG REACH; For Use With:MFR-DSX, MFR-DSI, MFR-SDX, MFR-SDI Desoldering Stations; Tip / Nozzle Style:-; Tip / Nozzle Width:1.05mm; Tip / Nozzle Length:12.8mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TIP, DESOLDER, LONG REACH; For Use With:MFR-DSX, MFR-DSI, MFR-SDX, MFR-SDI Desoldering Stations; Tip / Nozzle Style:-; Tip / Nozzle Width:1.05mm; Tip / Nozzle Length:12.8mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Desolder, Long Reach; For Use With Metcal - 68K3232 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desolder, Long Reach; For Use With Metcal
68K3232
Tip, Desolder, Long Reach; For Use With Metcal 68K3232
TIP, DESOLDER, LONG REACH; For Use With:MFR-DSX, MFR-DSI, MFR-SDX, MFR-SDI Desoldering Stations; Tip / Nozzle Style:-; Tip / Nozzle Width:1.05mm; Tip / Nozzle Length:12.8mm; Product Range:- RoHS Compliant: Yes

TIP, DESOLDER, LONG REACH; For Use With:MFR-DSX, MFR-DSI, MFR-SDX, MFR-SDI Desoldering Stations; Tip / Nozzle Style:-; Tip / Nozzle Width:1.05mm; Tip / Nozzle Length:12.8mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Desoldering Tip DCP-CNL4 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.04 (ID) in, 0.09 (OD) in Tip Width - METCAL DCP-CNL4 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desoldering Tip DCP-CNL4 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.04 (ID) in, 0.09 (OD) in Tip Width
METCAL DCP-CNL4
Metcal Smartheat Desoldering Tip DCP-CNL4 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.04 (ID) in, 0.09 (OD) in Tip Width METCAL DCP-CNL4
The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 (ID) in, 0.09 (OD) in, length of 0.503 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 (ID) in, 0.09 (OD) in, length of 0.503 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 68K3232 METCAL DCP-CNL4
Product Name Tip, Desolder, Long Reach; For Use With Metcal Metcal Smartheat Desoldering Tip DCP-CNL4 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.04 (ID) in, 0.09 (OD) in Tip Width
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024549 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Moggy - Dual Torch with Stitch Weld or Continuous Travel - GM-03-200 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details