OK International Soldering Iron Tips CVC-7CN0003A

Description
CARTRIDGE, CONICAL, 0.25MM X 13.5MM LG
Request a Quote Datasheet
Description
CARTRIDGE, CONICAL, 0.25MM X 13.5MM LG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 2763564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2763564
Soldering Iron Tips 2763564
CARTRIDGE, CONICAL, 0.25MM X 13.5MM LG

CARTRIDGE, CONICAL, 0.25MM X 13.5MM LG

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-CVC-7CN0003A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-CVC-7CN0003A-ND
Soldering, Desoldering, Rework Products 5358-CVC-7CN0003A-ND
CVC SOLDERING CARTRIDGE, CONICAL

CVC SOLDERING CARTRIDGE, CONICAL

Buy Now Datasheet
Tip, Soldering Iron, Conical, 0.25Mm; Tip / Nozzle Width Metcal - 13AC7574 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.25Mm; Tip / Nozzle Width Metcal
13AC7574
Tip, Soldering Iron, Conical, 0.25Mm; Tip / Nozzle Width Metcal 13AC7574
TIP, SOLDERING IRON, CONICAL, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series; Tip / Nozzle Length:13.2mm RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series; Tip / Nozzle Length:13.2mm RoHS Compliant: Yes

Supplier's Site
Tip, Soldering Iron, Conical, 0.25Mm; Tip / Nozzle Width Metcal - 37AC1556 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.25Mm; Tip / Nozzle Width Metcal
37AC1556
Tip, Soldering Iron, Conical, 0.25Mm; Tip / Nozzle Width Metcal 37AC1556
TIP, SOLDERING IRON, CONICAL, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, MX-RM3E RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, MX-RM3E RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2763564 5358-CVC-7CN0003A-ND 13AC7574
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Tip, Soldering Iron, Conical, 0.25Mm; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2384455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details