OK International Soldering, Desoldering, Rework Products DCP-CNL3

Description
DCP DESOLDERING TIP, LONG REACH,
Request a Quote Datasheet
Description
DCP DESOLDERING TIP, LONG REACH,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-DCP-CNL3-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-DCP-CNL3-ND
Soldering, Desoldering, Rework Products 5358-DCP-CNL3-ND
DCP DESOLDERING TIP, LONG REACH,

DCP DESOLDERING TIP, LONG REACH,

Buy Now Datasheet
Tip, Desolder, Long Reach; For Use With Metcal - 68K3231 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desolder, Long Reach; For Use With Metcal
68K3231
Tip, Desolder, Long Reach; For Use With Metcal 68K3231
TIP, DESOLDER, LONG REACH; For Use With:MFR-DSX, MFR-DSI, MFR-SDX, MFR-SDI Desoldering Stations; Tip / Nozzle Style:-; Tip / Nozzle Width:0.79mm; Tip / Nozzle Length:12.8mm; Product Range:- RoHS Compliant: Yes

TIP, DESOLDER, LONG REACH; For Use With:MFR-DSX, MFR-DSI, MFR-SDX, MFR-SDI Desoldering Stations; Tip / Nozzle Style:-; Tip / Nozzle Width:0.79mm; Tip / Nozzle Length:12.8mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Desoldering Tip DCP-CNL3 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.03 (ID) in, 0.08 (OD) in Tip Width - METCAL DCP-CNL3 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desoldering Tip DCP-CNL3 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.03 (ID) in, 0.08 (OD) in Tip Width
METCAL DCP-CNL3
Metcal Smartheat Desoldering Tip DCP-CNL3 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.03 (ID) in, 0.08 (OD) in Tip Width METCAL DCP-CNL3
The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.03 (ID) in, 0.08 (OD) in, length of 0.503 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.03 (ID) in, 0.08 (OD) in, length of 0.503 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-DCP-CNL3-ND 68K3231 METCAL DCP-CNL3
Product Name Soldering, Desoldering, Rework Products Tip, Desolder, Long Reach; For Use With Metcal Metcal Smartheat Desoldering Tip DCP-CNL3 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.03 (ID) in, 0.08 (OD) in Tip Width
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 2037795 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details