OK International Soldering, Desoldering, Rework Products CVC-7CH0010S

Description
CARTRIDGE, BLADE, 10MM (0.4 IN)
Request a Quote Datasheet
Description
CARTRIDGE, BLADE, 10MM (0.4 IN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-CVC-7CH0010S-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-CVC-7CH0010S-ND
Soldering, Desoldering, Rework Products 5358-CVC-7CH0010S-ND
CARTRIDGE, BLADE, 10MM (0.4 IN)

CARTRIDGE, BLADE, 10MM (0.4 IN)

Buy Now Datasheet
Soldering Iron Tips - 1827633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
1827633
Soldering Iron Tips 1827633
SOLDER TIP CHISEL, 1MM 700 SERIES

SOLDER TIP CHISEL, 1MM 700 SERIES

Supplier's Site
Tip, Soldering Iron, 30Deg Chisel, 1Mm; Tip / Nozzle Width Metcal - 13AC7558 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Chisel, 1Mm; Tip / Nozzle Width Metcal
13AC7558
Tip, Soldering Iron, 30Deg Chisel, 1Mm; Tip / Nozzle Width Metcal 13AC7558
TIP, SOLDERING IRON, 30DEG CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series; Tip / Nozzle Length:9.1mm RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series; Tip / Nozzle Length:9.1mm RoHS Compliant: Yes

Supplier's Site
Tip, Soldering Iron, 30Deg Chisel, 1Mm; Tip / Nozzle Width Metcal - 37AC1548 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Chisel, 1Mm; Tip / Nozzle Width Metcal
37AC1548
Tip, Soldering Iron, 30Deg Chisel, 1Mm; Tip / Nozzle Width Metcal 37AC1548
TIP, SOLDERING IRON, 30DEG CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30? Chisel; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, MX-RM3E RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30? Chisel; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, MX-RM3E RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-CVC-7CH0010S-ND 1827633 13AC7558
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Tip, Soldering Iron, 30Deg Chisel, 1Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024557 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Generator 20 kHz - ADG20-2000P-230-B1-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details