OK International Single Output Soldering & Rework System MFR-1110

Description
The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1110 comes with one cartridge soldering hand-piece. The cartridge hand-piece uses small diameter cartridges for easy access and includes a full range of cartridges, including SMD rework. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Four hand-pieces available for increased application solutions for soldering and rework on one system Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility Hand-pieces are ergonomic for operator safety and comfort Small Bench Top foot print Can be combined and locked with its brother the MFR-2200 dual output series for increased application solutions for soldering and rework.
Request a Quote Datasheet
Description
The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1110 comes with one cartridge soldering hand-piece. The cartridge hand-piece uses small diameter cartridges for easy access and includes a full range of cartridges, including SMD rework. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Four hand-pieces available for increased application solutions for soldering and rework on one system Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility Hand-pieces are ergonomic for operator safety and comfort Small Bench Top foot print Can be combined and locked with its brother the MFR-2200 dual output series for increased application solutions for soldering and rework.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Output Soldering & Rework System - MFR-1110 - Metcal
Cypress, CA, United States
Single Output Soldering & Rework System
MFR-1110
Single Output Soldering & Rework System MFR-1110
The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1110 comes with one cartridge soldering hand-piece. The cartridge hand-piece uses small diameter cartridges for easy access and includes a full range of cartridges, including SMD rework. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Four hand-pieces available for increased application solutions for soldering and rework on one system Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility Hand-pieces are ergonomic for operator safety and comfort Small Bench Top foot print Can be combined and locked with its brother the MFR-2200 dual output series for increased application solutions for soldering and rework.

The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1110 comes with one cartridge soldering hand-piece. The cartridge hand-piece uses small diameter cartridges for easy access and includes a full range of cartridges, including SMD rework.

Features and Benefits:

  • SmartHeat® Technology provides exceptional power for high thermal demand applications.
  • Four hand-pieces available for increased application solutions for soldering and rework on one system
  • Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility
  • Hand-pieces are ergonomic for operator safety and comfort
  • Small Bench Top foot print
  • Can be combined and locked with its brother the MFR-2200 dual output series for increased application solutions for soldering and rework.
Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MFR-1110-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MFR-1110-ND
Soldering, Desoldering, Rework Products 5358-MFR-1110-ND
MFR SINGLE PORT SYSTEM, SOLDERIN

MFR SINGLE PORT SYSTEM, SOLDERIN

Buy Now Datasheet
Soldering Stations - 6722692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Stations
6722692
Soldering Stations 6722692
Metcal RS-MFR-1110 Soldering Station

Metcal RS-MFR-1110 Soldering Station

Supplier's Site
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal - 47P0232 - Newark, An Avnet Company
Chicago, IL, United States
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal
47P0232
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal 47P0232
SINGLE-OUTPUT SOLDERING & REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS1100 Power Supply, Solder Hand-piece Cartridge & Tip, Tweezer, Solder & Tweezer Workstand RoHS Compliant: Yes

SINGLE-OUTPUT SOLDERING & REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS1100 Power Supply, Solder Hand-piece Cartridge & Tip, Tweezer, Solder & Tweezer Workstand RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal MFR Soldering / Rework Station MFR-1110 - METCAL MFR-1110 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal MFR Soldering / Rework Station MFR-1110
METCAL MFR-1110
Metcal MFR Soldering / Rework Station MFR-1110 METCAL MFR-1110
The Metcal MFR 60 w soldering / rework station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.

The Metcal MFR 60 w soldering / rework station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.

Buy Now

Technical Specifications

  Metcal DigiKey RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MFR-1110 5358-MFR-1110-ND 6722692 47P0232 METCAL MFR-1110
Product Name Single Output Soldering & Rework System Soldering, Desoldering, Rework Products Soldering Stations Single-Output Soldering & Rework System; Supply Voltage Vac Metcal Metcal MFR Soldering / Rework Station MFR-1110
Equipment Type Complete System Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature) 208-230/240V_60Hz 208-230/240V_60Hz
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 1372236 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details