OK International Soldering Station/ Rework System MX-500AV

Description
Metcal’s MX-500 Soldering Station and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS • Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. • User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. • Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. • Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. • Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. • Greater process control with SmartHeat® Technology • Reduced space requirements
Request a Quote Datasheet
Description
Metcal’s MX-500 Soldering Station and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS • Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. • User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. • Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. • Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. • Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. • Greater process control with SmartHeat® Technology • Reduced space requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station/ Rework System - MX-500AV - Metcal
Cypress, CA, United States
Soldering Station/ Rework System
MX-500AV
Soldering Station/ Rework System MX-500AV
Metcal’s MX-500 Soldering Station and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS • Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. • User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. • Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. • Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. • Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. • Greater process control with SmartHeat® Technology • Reduced space requirements

Metcal’s MX-500 Soldering Station and Rework System has been reimagined, adding features and a new look to a bench top icon.

The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing.
FEATURES AND BENEFITS
• Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge.
• User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes.
• Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed.
• Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance.
• Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories.
• Greater process control with SmartHeat® Technology
• Reduced space requirements

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MX-500AV-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MX-500AV-ND
Soldering, Desoldering, Rework Products 5358-MX-500AV-ND
MX-500AV ADVANCED SOLDERING AND

MX-500AV ADVANCED SOLDERING AND

Buy Now Datasheet
Soldering And Rework System, 40W, 240Vac; Supply Voltage Vac Metcal - 87X7856 - Newark, An Avnet Company
Chicago, IL, United States
Soldering And Rework System, 40W, 240Vac; Supply Voltage Vac Metcal
87X7856
Soldering And Rework System, 40W, 240Vac; Supply Voltage Vac Metcal 87X7856
SOLDERING AND REWORK SYSTEM, 40W, 240VAC; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:40W; Kit Contents:MX-500P Power Supply, MX-H1-AV Hand-piece, MX-W1AV Workstand, Sponge; Product Range:-; Plug Type:- RoHS Compliant: Yes

SOLDERING AND REWORK SYSTEM, 40W, 240VAC; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:40W; Kit Contents:MX-500P Power Supply, MX-H1-AV Hand-piece, MX-W1AV Workstand, Sponge; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MX-500AV 5358-MX-500AV-ND 87X7856
Product Name Soldering Station/ Rework System Soldering, Desoldering, Rework Products Soldering And Rework System, 40W, 240Vac; Supply Voltage Vac Metcal
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories
Features Settings recall or automation ESD Safe
Peak Power 0.0700 kwatts
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1901995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Hand Welding Unit 70 kHz - Standard 50 - Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details