OK International Dual Output Soldering & Rework System MFR-2240

Description
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2240 includes a Tweezer Hand-piece for the rework of SMD components with fine dimension to large blade geometries. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Single or Dual simultaneous outputs allow for single or dual hand-piece use. Four hand-pieces available for increased application solutions for soldering and rework on one system. Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility. Hand-pieces are ergonomic for operator safety and comfort.
Datasheet
Description
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2240 includes a Tweezer Hand-piece for the rework of SMD components with fine dimension to large blade geometries. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Single or Dual simultaneous outputs allow for single or dual hand-piece use. Four hand-pieces available for increased application solutions for soldering and rework on one system. Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility. Hand-pieces are ergonomic for operator safety and comfort.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Output Soldering & Rework System - MFR-2240 - Metcal
Cypress, CA, United States
Dual Output Soldering & Rework System
MFR-2240
Dual Output Soldering & Rework System MFR-2240
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2240 includes a Tweezer Hand-piece for the rework of SMD components with fine dimension to large blade geometries. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Single or Dual simultaneous outputs allow for single or dual hand-piece use. Four hand-pieces available for increased application solutions for soldering and rework on one system. Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility. Hand-pieces are ergonomic for operator safety and comfort.

Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2240 includes a Tweezer Hand-piece for the rework of SMD components with fine dimension to large blade geometries.

Features and Benefits:

  • SmartHeat® Technology provides exceptional power for high thermal demand applications.
  • Single or Dual simultaneous outputs allow for single or dual hand-piece use.
  • Four hand-pieces available for increased application solutions for soldering and rework on one system.
  • Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility.
  • Hand-pieces are ergonomic for operator safety and comfort.
Supplier's Site
Tweezer Production Soldering & Rework System; Supply Voltage Vac Metcal - 01N5088 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer Production Soldering & Rework System; Supply Voltage Vac Metcal
01N5088
Tweezer Production Soldering & Rework System; Supply Voltage Vac Metcal 01N5088
TWEEZER PRODUCTION SOLDERING & REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS2200 Power Supply, MFR-H4-TW Tweezers Cartridge, MFR-WSPT Tweezers Workstand; Product Range:- RoHS Compliant: Yes

TWEEZER PRODUCTION SOLDERING & REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS2200 Power Supply, MFR-H4-TW Tweezers Cartridge, MFR-WSPT Tweezers Workstand; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MFR-2240 01N5088
Product Name Dual Output Soldering & Rework System Tweezer Production Soldering & Rework System; Supply Voltage Vac Metcal
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796042 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details