OK International Soldering, Desoldering, Rework Products CV-510

Description
40 WATT CONNECTIONVALIDATION (C
Request a Quote Datasheet
Description
40 WATT CONNECTIONVALIDATION (C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-CV-510-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-CV-510-ND
Soldering, Desoldering, Rework Products 5358-CV-510-ND
40 WATT CONNECTIONVALIDATION (C

40 WATT CONNECTIONVALIDATION (C

Buy Now Datasheet
Soldering Station, 40W, 240Vac, 55Deg C; Supply Voltage Vac Metcal - 77AC3415 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 40W, 240Vac, 55Deg C; Supply Voltage Vac Metcal
77AC3415
Soldering Station, 40W, 240Vac, 55Deg C; Supply Voltage Vac Metcal 77AC3415
SOLDERING STATION, 40W, 240VAC, 55DEG C; Supply Voltage VAC:240V; Heat Temperature Max:55°C; Output Power:40W; Kit Contents:Power Supply, Advanced Hand-Piece, Cartridge Removal Pad, TipSaver Workstand, Upgrade Kit; Plug Type:- RoHS Compliant: Yes

SOLDERING STATION, 40W, 240VAC, 55DEG C; Supply Voltage VAC:240V; Heat Temperature Max:55°C; Output Power:40W; Kit Contents:Power Supply, Advanced Hand-Piece, Cartridge Removal Pad, TipSaver Workstand, Upgrade Kit; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Station, 40W, 240Vac, 55Deg C; Supply Voltage V Ac Metcal - 96AC7352 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 40W, 240Vac, 55Deg C; Supply Voltage V Ac Metcal
96AC7352
Soldering Station, 40W, 240Vac, 55Deg C; Supply Voltage V Ac Metcal 96AC7352
SOLDERING STATION, 40W, 240VAC, 55DEG C; Supply Voltage V AC:240V; Heat Temperature Max:480°C; Output Power:40W; Kit Contents:METCAL CV-PS500 CV-Power Supply, CV-H1-AV Advanced Hand-Piece with LED Light, MX-W1AV Tip Saver Work Stand RoHS Compliant: Yes

SOLDERING STATION, 40W, 240VAC, 55DEG C; Supply Voltage V AC:240V; Heat Temperature Max:480°C; Output Power:40W; Kit Contents:METCAL CV-PS500 CV-Power Supply, CV-H1-AV Advanced Hand-Piece with LED Light, MX-W1AV Tip Saver Work Stand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-CV-510-ND 77AC3415 96AC7352
Product Name Soldering, Desoldering, Rework Products Soldering Station, 40W, 240Vac, 55Deg C; Supply Voltage Vac Metcal Soldering Station, 40W, 240Vac, 55Deg C; Supply Voltage V Ac Metcal
Process Capability Soldering Stations, Irons & Accessories
Output Voltage 24 volts
Peak Power 0.7000 kwatts
Features ESD Safe
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2755139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering, Desoldering, Rework Products - 5358-5620-000-003-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand Welding Unit 70 kHz - Standard 50 - Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details