OK International Tip, Soldering Iron, V-Grv Chisel, 1.6Mm; Tip / Nozzle Width Metcal CVC-7VG0016A

Description
TIP, SOLDERING IRON, V-GRV CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-RM3E, MX-H1-AV & CV-H1- AV Hand Pieces; Product Range:CVC Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, V-GRV CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-RM3E, MX-H1-AV & CV-H1- AV Hand Pieces; Product Range:CVC Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, V-Grv Chisel, 1.6Mm; Tip / Nozzle Width Metcal - 84AC7989 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, V-Grv Chisel, 1.6Mm; Tip / Nozzle Width Metcal
84AC7989
Tip, Soldering Iron, V-Grv Chisel, 1.6Mm; Tip / Nozzle Width Metcal 84AC7989
TIP, SOLDERING IRON, V-GRV CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-RM3E, MX-H1-AV & CV-H1- AV Hand Pieces; Product Range:CVC Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

TIP, SOLDERING IRON, V-GRV CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-RM3E, MX-H1-AV & CV-H1- AV Hand Pieces; Product Range:CVC Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 84AC7989
Product Name Tip, Soldering Iron, V-Grv Chisel, 1.6Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 7719483 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Heavy Duty Cutting Tip - 1-101-2 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Equipment Type Cutting Tip
Process Capability Cutting / Gouging Equipment; Welding
Thickness Capability Cuts up to 1-1/2"
View Details
GMAW Spool Gun - ST-23A - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Welding; MIG (GMAW)
Maximum Duty Cycle 1 %
View Details