OK International Soldering, Desoldering, Rework Products HN-B2525

Description
NOZZLE, SQUARE, 25.0 MM X 25.0 M
Request a Quote Datasheet
Description
NOZZLE, SQUARE, 25.0 MM X 25.0 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-HN-B2525-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-HN-B2525-ND
Soldering, Desoldering, Rework Products 5358-HN-B2525-ND
NOZZLE, SQUARE, 25.0 MM X 25.0 M

NOZZLE, SQUARE, 25.0 MM X 25.0 M

Buy Now Datasheet
Metcal HN HN-B2525 Chip Removal Nozzle HN-B2525 - Square Chip Removal Nozzle - Square Tip - 25 x 25 mm Tip Width - METCAL HN-B2525 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal HN HN-B2525 Chip Removal Nozzle HN-B2525 - Square Chip Removal Nozzle - Square Tip - 25 x 25 mm Tip Width
METCAL HN-B2525
Metcal HN HN-B2525 Chip Removal Nozzle HN-B2525 - Square Chip Removal Nozzle - Square Tip - 25 x 25 mm Tip Width METCAL HN-B2525
The Metcal HN HN-B2525 chip removal nozzle is another quality product from Metcal. Offers a square tip. Tip has a width of 25 x 25 mm. Used with the BGA, PLCC 68 chip. This chip removal nozzle is designed to work with HCT-1000 - Handheld Convection Tool.

The Metcal HN HN-B2525 chip removal nozzle is another quality product from Metcal. Offers a square tip. Tip has a width of 25 x 25 mm. Used with the BGA, PLCC 68 chip. This chip removal nozzle is designed to work with HCT-1000 - Handheld Convection Tool.

Buy Now
Nozzle, Convection Tool, Bga/plcc, 25Mm; For Use With Metcal - 52R7680 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Convection Tool, Bga/plcc, 25Mm; For Use With Metcal
52R7680
Nozzle, Convection Tool, Bga/plcc, 25Mm; For Use With Metcal 52R7680
NOZZLE, CONVECTION TOOL, BGA/PLCC, 25MM; For Use With:MRS-1000, HCT-1000 Hand Held Convection Tool; Tip / Nozzle Style:BGA / PLCC-68; Tip / Nozzle Width:25mm; Tip / Nozzle Length:25mm; Product Range:Metcal HN Series RoHS Compliant: Yes

NOZZLE, CONVECTION TOOL, BGA/PLCC, 25MM; For Use With:MRS-1000, HCT-1000 Hand Held Convection Tool; Tip / Nozzle Style:BGA / PLCC-68; Tip / Nozzle Width:25mm; Tip / Nozzle Length:25mm; Product Range:Metcal HN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-HN-B2525-ND METCAL HN-B2525 52R7680
Product Name Soldering, Desoldering, Rework Products Metcal HN HN-B2525 Chip Removal Nozzle HN-B2525 - Square Chip Removal Nozzle - Square Tip - 25 x 25 mm Tip Width Nozzle, Convection Tool, Bga/plcc, 25Mm; For Use With Metcal
Equipment Type Nozzle
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 2749730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
Output Current 180 amps
Output Voltage 74 volts
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details