OK International Soldering, Desoldering, Rework Products DCP-CN2

Description
DCP DESOLDERING TIP, STANDARD LE
Request a Quote Datasheet
Description
DCP DESOLDERING TIP, STANDARD LE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-DCP-CN2-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-DCP-CN2-ND
Soldering, Desoldering, Rework Products 5358-DCP-CN2-ND
DCP DESOLDERING TIP, STANDARD LE

DCP DESOLDERING TIP, STANDARD LE

Buy Now Datasheet
Metcal Smartheat Desoldering Tip DCP-CN2 - Desolder - Standard Tip - 0.218 in Tip Length - 0.025 (ID) in, 0.07 (OD) in Tip Width - METCAL DCP-CN2 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desoldering Tip DCP-CN2 - Desolder - Standard Tip - 0.218 in Tip Length - 0.025 (ID) in, 0.07 (OD) in Tip Width
METCAL DCP-CN2
Metcal Smartheat Desoldering Tip DCP-CN2 - Desolder - Standard Tip - 0.218 in Tip Length - 0.025 (ID) in, 0.07 (OD) in Tip Width METCAL DCP-CN2
The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.025 (ID) in, 0.07 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.025 (ID) in, 0.07 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

Buy Now
Tip, Desolder; For Use With Metcal - 68K3234 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desolder; For Use With Metcal
68K3234
Tip, Desolder; For Use With Metcal 68K3234
TIP, DESOLDER; For Use With:MFR-DSX, MFR-DSI, MFR-SDX, MFR-SDI Desoldering Stations; Tip / Nozzle Style:Standard; Tip / Nozzle Width:0.67mm; Tip / Nozzle Length:5.54mm; Product Range:- RoHS Compliant: Yes

TIP, DESOLDER; For Use With:MFR-DSX, MFR-DSI, MFR-SDX, MFR-SDI Desoldering Stations; Tip / Nozzle Style:Standard; Tip / Nozzle Width:0.67mm; Tip / Nozzle Length:5.54mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-DCP-CN2-ND METCAL DCP-CN2 68K3234
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Desoldering Tip DCP-CN2 - Desolder - Standard Tip - 0.218 in Tip Length - 0.025 (ID) in, 0.07 (OD) in Tip Width Tip, Desolder; For Use With Metcal
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122200 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details