OK International Soldering, Desoldering, Rework Products CVC-6CN0004P

Description
CVC SOLDERING CARTRIDGE, CONICAL
Request a Quote Datasheet
Description
CVC SOLDERING CARTRIDGE, CONICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-CVC-6CN0004P-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-CVC-6CN0004P-ND
Soldering, Desoldering, Rework Products 5358-CVC-6CN0004P-ND
CVC SOLDERING CARTRIDGE, CONICAL

CVC SOLDERING CARTRIDGE, CONICAL

Buy Now Datasheet
Tip, Soldering Iron, Conical, 0.4Mm; Tip / Nozzle Width Metcal - 13AC7541 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.4Mm; Tip / Nozzle Width Metcal
13AC7541
Tip, Soldering Iron, Conical, 0.4Mm; Tip / Nozzle Width Metcal 13AC7541
TIP, SOLDERING IRON, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-CVC-6CN0004P-ND 13AC7541
Product Name Soldering, Desoldering, Rework Products Tip, Soldering Iron, Conical, 0.4Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 1796035 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (36
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details
Portable Welding Machine - MiniArc® 161LTS - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Welding; Stick (SMAW); TIG (GTAW)
AC Input Voltage 115/120V_60Hz
View Details