OK International Soldering Iron Tips CVC-8CN0003A

Description
Metcal CVC-8CN0003A Soldering Iron Tip
Request a Quote Datasheet
Description
Metcal CVC-8CN0003A Soldering Iron Tip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 1827667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
1827667
Soldering Iron Tips 1827667
Metcal CVC-8CN0003A Soldering Iron Tip

Metcal CVC-8CN0003A Soldering Iron Tip

Supplier's Site
Tip, Soldering Iron, Conical, 0.25Mm; Tip / Nozzle Width Metcal - 13AC7608 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.25Mm; Tip / Nozzle Width Metcal
13AC7608
Tip, Soldering Iron, Conical, 0.25Mm; Tip / Nozzle Width Metcal 13AC7608
TIP, SOLDERING IRON, CONICAL, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series; Tip / Nozzle Length:13.2mm RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series; Tip / Nozzle Length:13.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1827667 13AC7608
Product Name Soldering Iron Tips Tip, Soldering Iron, Conical, 0.25Mm; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024511 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
 - SWS-4MRH-B - Swagelok Company
Swagelok Company
Specs
Equipment Type Weld Heads
Process Capability Welding
View Details
Portable TIG/MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details