OK International Single Output Soldering & Rework System MFR-1160

Description
The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1160 comes with a Cartridge Hand-piece especially designed for Metcal SSC cartridges. This system will allow users of the Metcal SP200 Soldering System to continue to use their Metcal SSC cartridges.
Request a Quote Datasheet
Description
The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1160 comes with a Cartridge Hand-piece especially designed for Metcal SSC cartridges. This system will allow users of the Metcal SP200 Soldering System to continue to use their Metcal SSC cartridges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Output Soldering & Rework System - MFR-1160 - Metcal
Cypress, CA, United States
Single Output Soldering & Rework System
MFR-1160
Single Output Soldering & Rework System MFR-1160
The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1160 comes with a Cartridge Hand-piece especially designed for Metcal SSC cartridges. This system will allow users of the Metcal SP200 Soldering System to continue to use their Metcal SSC cartridges.

The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1160 comes with a Cartridge Hand-piece especially designed for Metcal SSC cartridges. This system will allow users of the Metcal SP200 Soldering System to continue to use their Metcal SSC cartridges.

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MFR-1160-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MFR-1160-ND
Soldering, Desoldering, Rework Products 5358-MFR-1160-ND
MFR SINGLE PORT SYSTEM, SSC SOLD

MFR SINGLE PORT SYSTEM, SSC SOLD

Buy Now Datasheet
Soldering Stations - 6722696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Stations
6722696
Soldering Stations 6722696
Metcal RS-MFR-1160 Soldering Station

Metcal RS-MFR-1160 Soldering Station

Supplier's Site
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal - 26R1719 - Newark, An Avnet Company
Chicago, IL, United States
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal
26R1719
Single-Output Soldering & Rework System; Supply Voltage Vac Metcal 26R1719
SINGLE-OUTPUT SOLDERING & REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS-1100 Power Supply, MFR-H6-SSC Cartridge Solder Hand-piece, WS1 Workstand; Product Range:MFR-1100 Series RoHS Compliant: Yes

SINGLE-OUTPUT SOLDERING & REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS-1100 Power Supply, MFR-H6-SSC Cartridge Solder Hand-piece, WS1 Workstand; Product Range:MFR-1100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Rework Station, 2 In 1, 240 V Rohs Compliant Metcal - 69W7265 - Newark, An Avnet Company
Chicago, IL, United States
Rework Station, 2 In 1, 240 V Rohs Compliant Metcal
69W7265
Rework Station, 2 In 1, 240 V Rohs Compliant Metcal 69W7265
Rework Station, 2 in 1, 240 V RoHS Compliant: Yes

Rework Station, 2 in 1, 240 V RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal MFR Soldering / Rework Station MFR-1160 - METCAL MFR-1160 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal MFR Soldering / Rework Station MFR-1160
METCAL MFR-1160
Metcal MFR Soldering / Rework Station MFR-1160 METCAL MFR-1160
The Metcal MFR 60 w soldering / rework station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.

The Metcal MFR 60 w soldering / rework station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.

Buy Now

Technical Specifications

  Metcal DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MFR-1160 5358-MFR-1160-ND 6722696 26R1719 69W7265 METCAL MFR-1160
Product Name Single Output Soldering & Rework System Soldering, Desoldering, Rework Products Soldering Stations Single-Output Soldering & Rework System; Supply Voltage Vac Metcal Rework Station, 2 In 1, 240 V Rohs Compliant Metcal Metcal MFR Soldering / Rework Station MFR-1160
Equipment Type Complete System Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature) 208-230/240V_60Hz 208-230/240V_60Hz
Peak Power 0.0700 kwatts
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Solder Wicks - 2919338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Hand Welding Unit 20kHz - HG20-1 - Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details