OK International Soldering, Desoldering, Rework Products CVC-9CH0025P

Description
CARTRIDGE, CHISEL, 2.5MM X 6MM L
Request a Quote Datasheet
Description
CARTRIDGE, CHISEL, 2.5MM X 6MM L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-CVC-9CH0025P-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-CVC-9CH0025P-ND
Soldering, Desoldering, Rework Products 5358-CVC-9CH0025P-ND
CARTRIDGE, CHISEL, 2.5MM X 6MM L

CARTRIDGE, CHISEL, 2.5MM X 6MM L

Buy Now Datasheet
Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal - 13AC7635 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal
13AC7635
Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal 13AC7635
TIP, SOLDERING IRON, 30DEG CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-CVC-9CH0025P-ND 13AC7635
Product Name Soldering, Desoldering, Rework Products Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024528 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details