OK International Soldering, Desoldering, Rework Products DFP-CN2

Description
DFP DESOLDERING TIP, STANDARD LE
Request a Quote Datasheet
Description
DFP DESOLDERING TIP, STANDARD LE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-DFP-CN2-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-DFP-CN2-ND
Soldering, Desoldering, Rework Products 5358-DFP-CN2-ND
DFP DESOLDERING TIP, STANDARD LE

DFP DESOLDERING TIP, STANDARD LE

Buy Now Datasheet
Tip, Desoldering, Round, 1.8Mm; For Use With Metcal - 66K6640 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desoldering, Round, 1.8Mm; For Use With Metcal
66K6640
Tip, Desoldering, Round, 1.8Mm; For Use With Metcal 66K6640
TIP, DESOLDERING, ROUND, 1.8MM; For Use With:MFR-HDS Series Desoldering Handpiece; Tip / Nozzle Style:Round; Tip / Nozzle Width:1.8mm; Tip / Nozzle Length:-; Product Range:-; Tip / Nozzle I.D.:0.026"; Tip / Nozzle O.D.:0.07" RoHS Compliant: Yes

TIP, DESOLDERING, ROUND, 1.8MM; For Use With:MFR-HDS Series Desoldering Handpiece; Tip / Nozzle Style:Round; Tip / Nozzle Width:1.8mm; Tip / Nozzle Length:-; Product Range:-; Tip / Nozzle I.D.:0.026"; Tip / Nozzle O.D.:0.07" RoHS Compliant: Yes

Supplier's Site Datasheet
Tip, Desoldering, 0.025 (0.64Mm); For Use With Metcal - 31M0093 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desoldering, 0.025 (0.64Mm); For Use With Metcal
31M0093
Tip, Desoldering, 0.025 (0.64Mm); For Use With Metcal 31M0093
TIP, DESOLDERING, 0.025" (0.64MM); For Use With:Metcal MFR-1100, MFR-2200, MFR-1300 MFR-DSI, MFR-DSX Solder Systems, MFR-UK5 Upgrade-Kit, MFR-H5-DS Desolder Gun; Tip / Nozzle Style:Round; Tip / Nozzle Width:1.8mm; Tip / Nozzle RoHS Compliant: Yes

TIP, DESOLDERING, 0.025" (0.64MM); For Use With:Metcal MFR-1100, MFR-2200, MFR-1300 MFR-DSI, MFR-DSX Solder Systems, MFR-UK5 Upgrade-Kit, MFR-H5-DS Desolder Gun; Tip / Nozzle Style:Round; Tip / Nozzle Width:1.8mm; Tip / Nozzle RoHS Compliant: Yes

Supplier's Site
Metcal Smartheat Desoldering Tip DFP-CN2 - Desolder - Standard Tip - 0.218 in Tip Length - 0.025 (ID) in, 0.07 (OD) in Tip Width - DFP-CN2 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desoldering Tip DFP-CN2 - Desolder - Standard Tip - 0.218 in Tip Length - 0.025 (ID) in, 0.07 (OD) in Tip Width
DFP-CN2
Metcal Smartheat Desoldering Tip DFP-CN2 - Desolder - Standard Tip - 0.218 in Tip Length - 0.025 (ID) in, 0.07 (OD) in Tip Width DFP-CN2
The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.025 (ID) in, 0.07 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.025 (ID) in, 0.07 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-DFP-CN2-ND 66K6640 DFP-CN2
Product Name Soldering, Desoldering, Rework Products Tip, Desoldering, Round, 1.8Mm; For Use With Metcal Metcal Smartheat Desoldering Tip DFP-CN2 - Desolder - Standard Tip - 0.218 in Tip Length - 0.025 (ID) in, 0.07 (OD) in Tip Width
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Desoldering & Reworking Tools - 2037795 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 35 kHz - AGM35-400P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details