The Metcal Smartheat HCT H-S16 chip removal nozzle is another quality product from Metcal. Offers a dual tip. Tip has a width of 0.27 x 0.4 in. Used with the SOIC 14, SOIC 16 chip. This chip removal nozzle is designed to work with HCT-900 - Handheld Convection Tool.
NOZZLE, HOT AIR, SOIC-14/SOIC-16, 6.8MM; Tip / Nozzle Width:6.8mm; Tip / Nozzle Style:SOIC-14 / SOIC-16; For Use With:SOIC-14, 16 IC HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:10.2mm RoHS Compliant: Yes
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | METCAL H-S16 | 66K6674 |
| Product Name | Metcal Smartheat HCT H-S16 Chip Removal Nozzle H-S16 - Dual Chip Removal Nozzle - Dual Tip - 0.27 x 0.4 in Tip Width | Nozzle, Hot Air, Soic-14/soic-16, 6.8Mm; Tip / Nozzle Width Metcal |
| Process Capability | Soldering Stations, Irons & Accessories |