OK International Soldering / Desoldering System MX-500DS

Description
Metcal’s MX-500 Soldering and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS • Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. • User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. • Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. • Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. • Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. • Greater process control with SmartHeat® Technology • Reduced space requirements
Request a Quote Datasheet
Description
Metcal’s MX-500 Soldering and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS • Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. • User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. • Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. • Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. • Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. • Greater process control with SmartHeat® Technology • Reduced space requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering / Desoldering System - MX-500DS - Metcal
Cypress, CA, United States
Soldering / Desoldering System
MX-500DS
Soldering / Desoldering System MX-500DS
Metcal’s MX-500 Soldering and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS • Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. • User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. • Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. • Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. • Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. • Greater process control with SmartHeat® Technology • Reduced space requirements

Metcal’s MX-500 Soldering and Rework System has been reimagined, adding features and a new look to a bench top icon.

The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing.

FEATURES AND BENEFITS

• Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge.

• User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes.

• Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed.

• Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance.

• Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories.

• Greater process control with SmartHeat® Technology

• Reduced space requirements

Supplier's Site
Soldering Stations - 8600153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Stations
8600153
Soldering Stations 8600153
SOLDERING AND DESOLDERING SYSTEM

SOLDERING AND DESOLDERING SYSTEM

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MX-500DS-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MX-500DS-ND
Soldering, Desoldering, Rework Products 5358-MX-500DS-ND
MX-500DS DESOLDERING REWORK SYST

MX-500DS DESOLDERING REWORK SYST

Buy Now Datasheet
Desoldering System, 40W, 240Vac; Supply Voltage Vac Metcal - 23X5005 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering System, 40W, 240Vac; Supply Voltage Vac Metcal
23X5005
Desoldering System, 40W, 240Vac; Supply Voltage Vac Metcal 23X5005
DESOLDERING SYSTEM, 40W, 240VAC; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:40W; Kit Contents:Power Supply, Desolder Hand-piece & Cord, Workstand, Removal Pad, Brush, Chamber Liner, Desolder Tip; Plug Type:- RoHS Compliant: Yes

DESOLDERING SYSTEM, 40W, 240VAC; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:40W; Kit Contents:Power Supply, Desolder Hand-piece & Cord, Workstand, Removal Pad, Brush, Chamber Liner, Desolder Tip; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Metcal RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MX-500DS 8600153 5358-MX-500DS-ND 23X5005
Product Name Soldering / Desoldering System Soldering Stations Soldering, Desoldering, Rework Products Desoldering System, 40W, 240Vac; Supply Voltage Vac Metcal
Equipment Type Complete System Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Features Settings recall or automation ESD Safe
AC Input Voltage 208-230/240V_60Hz 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 7724753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Hand Tacker - HT35-2 - Rinco Ultrasonics USA
Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Blister Packs, Laminated Cardboard, Plastic Foils, Textiles
View Details