OK International Nozzle, Hot Air Tool, Plcc-52, 22Mm; Tip / Nozzle Width Metcal H-P52

Description
NOZZLE, HOT AIR TOOL, PLCC-52, 22MM; Tip / Nozzle Width:22mm; Tip / Nozzle Style:PLCC-52; For Use With:PLCC-52 HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:22.1mm RoHS Compliant: Yes
Datasheet
Description
NOZZLE, HOT AIR TOOL, PLCC-52, 22MM; Tip / Nozzle Width:22mm; Tip / Nozzle Style:PLCC-52; For Use With:PLCC-52 HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:22.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Hot Air Tool, Plcc-52, 22Mm; Tip / Nozzle Width Metcal - 66K6655 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Hot Air Tool, Plcc-52, 22Mm; Tip / Nozzle Width Metcal
66K6655
Nozzle, Hot Air Tool, Plcc-52, 22Mm; Tip / Nozzle Width Metcal 66K6655
NOZZLE, HOT AIR TOOL, PLCC-52, 22MM; Tip / Nozzle Width:22mm; Tip / Nozzle Style:PLCC-52; For Use With:PLCC-52 HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:22.1mm RoHS Compliant: Yes

NOZZLE, HOT AIR TOOL, PLCC-52, 22MM; Tip / Nozzle Width:22mm; Tip / Nozzle Style:PLCC-52; For Use With:PLCC-52 HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:22.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat HCT H-P52 Chip Removal Nozzle H-P52 - Quad Chip Removal Nozzle - Quad Tip - 0.83 x 0.83 in Tip Width - METCAL H-P52 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat HCT H-P52 Chip Removal Nozzle H-P52 - Quad Chip Removal Nozzle - Quad Tip - 0.83 x 0.83 in Tip Width
METCAL H-P52
Metcal Smartheat HCT H-P52 Chip Removal Nozzle H-P52 - Quad Chip Removal Nozzle - Quad Tip - 0.83 x 0.83 in Tip Width METCAL H-P52
The Metcal Smartheat HCT H-P52 chip removal nozzle is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.83 x 0.83 in. Used with the PLCC 52 chip. This chip removal nozzle is designed to work with HCT-900 - Handheld Convection Tool.

The Metcal Smartheat HCT H-P52 chip removal nozzle is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.83 x 0.83 in. Used with the PLCC 52 chip. This chip removal nozzle is designed to work with HCT-900 - Handheld Convection Tool.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 66K6655 METCAL H-P52
Product Name Nozzle, Hot Air Tool, Plcc-52, 22Mm; Tip / Nozzle Width Metcal Metcal Smartheat HCT H-P52 Chip Removal Nozzle H-P52 - Quad Chip Removal Nozzle - Quad Tip - 0.83 x 0.83 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz
Output Current 100 amps
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Kat Automatic Gouging Machine - omatic Gouging Machine - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Welding
View Details