OK International Soldering Iron Tips DSC-8CN0010S

Description
CV CARTRIDGE, DESOLDER, 1.00MM ID
Request a Quote Datasheet
Description
CV CARTRIDGE, DESOLDER, 1.00MM ID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 2763571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2763571
Soldering Iron Tips 2763571
CV CARTRIDGE, DESOLDER, 1.00MM ID

CV CARTRIDGE, DESOLDER, 1.00MM ID

Supplier's Site
Standard Desolder Tip, 10.92Mm X 1.78Mm; For Use With Metcal - 55AC7380 - Newark, An Avnet Company
Chicago, IL, United States
Standard Desolder Tip, 10.92Mm X 1.78Mm; For Use With Metcal
55AC7380
Standard Desolder Tip, 10.92Mm X 1.78Mm; For Use With Metcal 55AC7380
STANDARD DESOLDER TIP, 10.92MM X 1.78MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.78mm; Tip / Nozzle Length:10.92mm; Product Range:DSC Series RoHS Compliant: Yes

STANDARD DESOLDER TIP, 10.92MM X 1.78MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.78mm; Tip / Nozzle Length:10.92mm; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2763571 55AC7380
Product Name Soldering Iron Tips Standard Desolder Tip, 10.92Mm X 1.78Mm; For Use With Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024504 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details