OK International Soldering Iron Tips CVC-7CN0005A

Description
CARTRIDGE, CONICAL, 0.5MM X 15MM LG
Request a Quote Datasheet
Description
CARTRIDGE, CONICAL, 0.5MM X 15MM LG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 2763566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2763566
Soldering Iron Tips 2763566
CARTRIDGE, CONICAL, 0.5MM X 15MM LG

CARTRIDGE, CONICAL, 0.5MM X 15MM LG

Supplier's Site
Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal - 13AC7577 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal
13AC7577
Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal 13AC7577
TIP, SOLDERING IRON, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2763566 13AC7577
Product Name Soldering Iron Tips Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 4053389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
IGBT Type Portable TIG/MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details
30-Gallon Air Compressor / Generator / Welder Combination Unit - GR3200 - Campbell Hausfeld
Specs
Equipment Type Complete System
Process Capability Welding; Stick (SMAW)
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details