OK International Nozzle, Hot Air, Sol-20/sol-20J, 10.6Mm; Tip / Nozzle Width Metcal H-SL20

Description
NOZZLE, HOT AIR, SOL-20/SOL-20J, 10.6MM; Tip / Nozzle Width:10.6mm; Tip / Nozzle Style:SOL-20 / SOL-20J; For Use With:SOL-20, -20J ICs HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:13.3mm RoHS Compliant: Yes
Description
NOZZLE, HOT AIR, SOL-20/SOL-20J, 10.6MM; Tip / Nozzle Width:10.6mm; Tip / Nozzle Style:SOL-20 / SOL-20J; For Use With:SOL-20, -20J ICs HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:13.3mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Nozzle, Hot Air, Sol-20/Sol-20J, 10.6mm is designed for use with the SOL-20 and SOL-20J integrated circuits, compatible with the HCT-900 Hand-Held Convection Hot Air Tools. It features a nozzle width of 10.6mm and a height of 13.3mm, making it suitable for precise applications in electronics assembly and rework. This product is RoHS compliant, ensuring it meets environmental standards. Engineers looking for a reliable hot air nozzle for their convection rework processes may find this product beneficial for their projects.

Datasheet Summary
Powered by GS/AI

The Nozzle, Hot Air, Sol-20/Sol-20J, 10.6mm is designed for use with the SOL-20 and SOL-20J integrated circuits, compatible with the HCT-900 Hand-Held Convection Hot Air Tools. It features a nozzle width of 10.6mm and a height of 13.3mm, making it suitable for precise applications in electronics assembly and rework. This product is RoHS compliant, ensuring it meets environmental standards. Engineers looking for a reliable hot air nozzle for their convection rework processes may find this product beneficial for their projects.

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Hot Air, Sol-20/sol-20J, 10.6Mm; Tip / Nozzle Width Metcal - 66K6667 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Hot Air, Sol-20/sol-20J, 10.6Mm; Tip / Nozzle Width Metcal
66K6667
Nozzle, Hot Air, Sol-20/sol-20J, 10.6Mm; Tip / Nozzle Width Metcal 66K6667
NOZZLE, HOT AIR, SOL-20/SOL-20J, 10.6MM; Tip / Nozzle Width:10.6mm; Tip / Nozzle Style:SOL-20 / SOL-20J; For Use With:SOL-20, -20J ICs HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:13.3mm RoHS Compliant: Yes

NOZZLE, HOT AIR, SOL-20/SOL-20J, 10.6MM; Tip / Nozzle Width:10.6mm; Tip / Nozzle Style:SOL-20 / SOL-20J; For Use With:SOL-20, -20J ICs HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:13.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat HCT H-SL20 Chip Removal Nozzle H-SL20 - Dual Chip Removal Nozzle - Dual Tip - 0.41 x 0.52 in Tip Width - METCAL H-SL20 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat HCT H-SL20 Chip Removal Nozzle H-SL20 - Dual Chip Removal Nozzle - Dual Tip - 0.41 x 0.52 in Tip Width
METCAL H-SL20
Metcal Smartheat HCT H-SL20 Chip Removal Nozzle H-SL20 - Dual Chip Removal Nozzle - Dual Tip - 0.41 x 0.52 in Tip Width METCAL H-SL20
The Metcal Smartheat HCT H-SL20 chip removal nozzle is another quality product from Metcal. Offers a dual tip. Tip has a width of 0.41 x 0.52 in. Used with the SOL 20, SOL 20J chip. This chip removal nozzle is designed to work with HCT-900 - Handheld Convection Tool.

The Metcal Smartheat HCT H-SL20 chip removal nozzle is another quality product from Metcal. Offers a dual tip. Tip has a width of 0.41 x 0.52 in. Used with the SOL 20, SOL 20J chip. This chip removal nozzle is designed to work with HCT-900 - Handheld Convection Tool.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 66K6667 METCAL H-SL20
Product Name Nozzle, Hot Air, Sol-20/sol-20J, 10.6Mm; Tip / Nozzle Width Metcal Metcal Smartheat HCT H-SL20 Chip Removal Nozzle H-SL20 - Dual Chip Removal Nozzle - Dual Tip - 0.41 x 0.52 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024548 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details