OK International Dual Output Soldering & Rework System MFR-2210

Description
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2210 includes a Soldering cartridge hand-piece which uses small diameter cartridges for easy access and includes a full range of cartridges, including SMD rework. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Single or Dual simultaneous outputs allow for single or dual hand-piece use. Four hand-pieces available for increased application solutions for soldering and rework on one system. Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility. Hand-pieces are ergonomic for operator safety and comfort.
Request a Quote Datasheet
Description
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2210 includes a Soldering cartridge hand-piece which uses small diameter cartridges for easy access and includes a full range of cartridges, including SMD rework. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Single or Dual simultaneous outputs allow for single or dual hand-piece use. Four hand-pieces available for increased application solutions for soldering and rework on one system. Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility. Hand-pieces are ergonomic for operator safety and comfort.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Output Soldering & Rework System - MFR-2210 - Metcal
Cypress, CA, United States
Dual Output Soldering & Rework System
MFR-2210
Dual Output Soldering & Rework System MFR-2210
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2210 includes a Soldering cartridge hand-piece which uses small diameter cartridges for easy access and includes a full range of cartridges, including SMD rework. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Single or Dual simultaneous outputs allow for single or dual hand-piece use. Four hand-pieces available for increased application solutions for soldering and rework on one system. Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility. Hand-pieces are ergonomic for operator safety and comfort.

Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2210 includes a Soldering cartridge hand-piece which uses small diameter cartridges for easy access and includes a full range of cartridges, including SMD rework.

Features and Benefits:

  • SmartHeat® Technology provides exceptional power for high thermal demand applications.
  • Single or Dual simultaneous outputs allow for single or dual hand-piece use.
  • Four hand-pieces available for increased application solutions for soldering and rework on one system.
  • Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility.
  • Hand-pieces are ergonomic for operator safety and comfort.
Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MFR-2210-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MFR-2210-ND
Soldering, Desoldering, Rework Products 5358-MFR-2210-ND
MFR DUAL PORT, (1) CARTRIDGE HAN

MFR DUAL PORT, (1) CARTRIDGE HAN

Buy Now Datasheet
Production Soldering & Rework Cartridge System; Supply Voltage Vac Metcal - 01N5084 - Newark, An Avnet Company
Chicago, IL, United States
Production Soldering & Rework Cartridge System; Supply Voltage Vac Metcal
01N5084
Production Soldering & Rework Cartridge System; Supply Voltage Vac Metcal 01N5084
PRODUCTION SOLDERING & REWORK CARTRIDGE SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS2200 Power Supply, MFR-H1-SC Solder Cartridge, WS1 Universal Solder Workstand; Product Range:- RoHS Compliant: Yes

PRODUCTION SOLDERING & REWORK CARTRIDGE SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS2200 Power Supply, MFR-H1-SC Solder Cartridge, WS1 Universal Solder Workstand; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MFR-2210 5358-MFR-2210-ND 01N5084
Product Name Dual Output Soldering & Rework System Soldering, Desoldering, Rework Products Production Soldering & Rework Cartridge System; Supply Voltage Vac Metcal
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature) 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Desoldering Nozzles - 1372296 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 20 kHz - AGM20-2000P-230-B2 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details