OK International Soldering, Desoldering, Rework Products CVC-7CH0050S

Description
CVC SOLDERING CARTRIDGE, CHISEL,
Request a Quote Datasheet
Description
CVC SOLDERING CARTRIDGE, CHISEL,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-CVC-7CH0050S-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-CVC-7CH0050S-ND
Soldering, Desoldering, Rework Products 5358-CVC-7CH0050S-ND
CVC SOLDERING CARTRIDGE, CHISEL,

CVC SOLDERING CARTRIDGE, CHISEL,

Buy Now Datasheet
Soldering Iron Tips - 1827638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
1827638
Soldering Iron Tips 1827638
Metcal CVC-7CH0050S Soldering Iron Tip

Metcal CVC-7CH0050S Soldering Iron Tip

Supplier's Site
Tip, Soldering Iron, Chisel, Long, 5Mm; Tip / Nozzle Width Metcal - 37AC1555 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, Long, 5Mm; Tip / Nozzle Width Metcal
37AC1555
Tip, Soldering Iron, Chisel, Long, 5Mm; Tip / Nozzle Width Metcal 37AC1555
TIP, SOLDERING IRON, CHISEL, LONG, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel, Long; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, RoHS Compliant: Yes

TIP, SOLDERING IRON, CHISEL, LONG, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel, Long; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, RoHS Compliant: Yes

Supplier's Site Datasheet
Tip, Soldering Iron, Chisel, Long, 5Mm; Tip / Nozzle Width Metcal - 13AC7572 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, Long, 5Mm; Tip / Nozzle Width Metcal
13AC7572
Tip, Soldering Iron, Chisel, Long, 5Mm; Tip / Nozzle Width Metcal 13AC7572
TIP, SOLDERING IRON, CHISEL, LONG, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series; Tip / Nozzle Length:7.6mm RoHS Compliant: Yes

TIP, SOLDERING IRON, CHISEL, LONG, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series; Tip / Nozzle Length:7.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-CVC-7CH0050S-ND 1827638 37AC1555
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Tip, Soldering Iron, Chisel, Long, 5Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1901994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 20 kHz - ADG20-3000P-230-B1-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details