OK International Soldering Iron Tips CVC-8CH0014S

Description
SOLDER TIP CHISEL, 1.4X 10MM 800 SERIES
Request a Quote Datasheet
Description
SOLDER TIP CHISEL, 1.4X 10MM 800 SERIES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 1827661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
1827661
Soldering Iron Tips 1827661
SOLDER TIP CHISEL, 1.4X 10MM 800 SERIES

SOLDER TIP CHISEL, 1.4X 10MM 800 SERIES

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-CVC-8CH0014S-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-CVC-8CH0014S-ND
Soldering, Desoldering, Rework Products 5358-CVC-8CH0014S-ND
CVC SOLDERING CARTRIDGE, CHISEL,

CVC SOLDERING CARTRIDGE, CHISEL,

Buy Now Datasheet
Tip, Soldering Iron, Chisel, 1.35Mm; Tip / Nozzle Width Metcal - 13AC7595 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, 1.35Mm; Tip / Nozzle Width Metcal
13AC7595
Tip, Soldering Iron, Chisel, 1.35Mm; Tip / Nozzle Width Metcal 13AC7595
TIP, SOLDERING IRON, CHISEL, 1.35MM; Tip / Nozzle Width:1.35mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series; Tip / Nozzle Length:9.9mm RoHS Compliant: Yes

TIP, SOLDERING IRON, CHISEL, 1.35MM; Tip / Nozzle Width:1.35mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series; Tip / Nozzle Length:9.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1827661 5358-CVC-8CH0014S-ND 13AC7595
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Tip, Soldering Iron, Chisel, 1.35Mm; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Desoldering Nozzles - 2024493 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 35 kHz - ADG35-600P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details