OK International Connection Validation Soldering Station CV-5210

Description
Metcal soldering stations have led the way with SmartHeat® technology for 35 years. SmartHeat senses the thermal load and instantly delivers Power on Demand directly to the joint. The embedded, self-regulating heater delivers the right amount of power based on the requirements of the solder joint. This provides a fast, safe and repeatable process with no calibration required. The intermetallic compound thickness is critical in the formation of a solder joint. Connection Validation (CV) evaluates the quality of the solder joint by calculating the intermetallic compound formation and provides closed loop feedback to the operator. CV provides feedback to the operator via the LED light ring integrated in the hand-piece. It takes the risk associated with the variables involved in the soldering activity and removes the success and failure determination of a good solder joint out of the hands of the operator. CV complements the skill of the operator to judge the quality of a solder joint by introducing an objective method of evaluating solder joint quality. This systemic and objective approach provides repeatability and a measureable standard to the soldering process. Features and Benefits • SmartHeat Power on Demand Technology • Patented Connection Validation IMC Formation Technology • 2.8” color touchscreen with bold graphics • Communications Port for process traceability data and firmware graphics • Precise tip temperature display • Integrated Net Power Meter and power graph • Patented Chip-in-Cartridge technology ° Closed loop bi-directional communication ° Stores and records cartridge attributes ° Provides traceability information ° Protects power supply from non-conforming cartridges ° Backwards compatible with MX series power supplies • Password protection
Request a Quote Datasheet
Description
Metcal soldering stations have led the way with SmartHeat® technology for 35 years. SmartHeat senses the thermal load and instantly delivers Power on Demand directly to the joint. The embedded, self-regulating heater delivers the right amount of power based on the requirements of the solder joint. This provides a fast, safe and repeatable process with no calibration required. The intermetallic compound thickness is critical in the formation of a solder joint. Connection Validation (CV) evaluates the quality of the solder joint by calculating the intermetallic compound formation and provides closed loop feedback to the operator. CV provides feedback to the operator via the LED light ring integrated in the hand-piece. It takes the risk associated with the variables involved in the soldering activity and removes the success and failure determination of a good solder joint out of the hands of the operator. CV complements the skill of the operator to judge the quality of a solder joint by introducing an objective method of evaluating solder joint quality. This systemic and objective approach provides repeatability and a measureable standard to the soldering process. Features and Benefits • SmartHeat Power on Demand Technology • Patented Connection Validation IMC Formation Technology • 2.8” color touchscreen with bold graphics • Communications Port for process traceability data and firmware graphics • Precise tip temperature display • Integrated Net Power Meter and power graph • Patented Chip-in-Cartridge technology ° Closed loop bi-directional communication ° Stores and records cartridge attributes ° Provides traceability information ° Protects power supply from non-conforming cartridges ° Backwards compatible with MX series power supplies • Password protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection Validation Soldering Station - CV-5210 - Metcal
Cypress, CA, United States
Connection Validation Soldering Station
CV-5210
Connection Validation Soldering Station CV-5210
Metcal soldering stations have led the way with SmartHeat® technology for 35 years. SmartHeat senses the thermal load and instantly delivers Power on Demand directly to the joint. The embedded, self-regulating heater delivers the right amount of power based on the requirements of the solder joint. This provides a fast, safe and repeatable process with no calibration required. The intermetallic compound thickness is critical in the formation of a solder joint. Connection Validation (CV) evaluates the quality of the solder joint by calculating the intermetallic compound formation and provides closed loop feedback to the operator. CV provides feedback to the operator via the LED light ring integrated in the hand-piece. It takes the risk associated with the variables involved in the soldering activity and removes the success and failure determination of a good solder joint out of the hands of the operator. CV complements the skill of the operator to judge the quality of a solder joint by introducing an objective method of evaluating solder joint quality. This systemic and objective approach provides repeatability and a measureable standard to the soldering process. Features and Benefits • SmartHeat Power on Demand Technology • Patented Connection Validation IMC Formation Technology • 2.8” color touchscreen with bold graphics • Communications Port for process traceability data and firmware graphics • Precise tip temperature display • Integrated Net Power Meter and power graph • Patented Chip-in-Cartridge technology ° Closed loop bi-directional communication ° Stores and records cartridge attributes ° Provides traceability information ° Protects power supply from non-conforming cartridges ° Backwards compatible with MX series power supplies • Password protection

Metcal soldering stations have led the way with SmartHeat® technology for 35 years. SmartHeat senses the thermal load and instantly delivers Power on Demand directly to the joint.

The embedded, self-regulating heater delivers the right amount of power based on the requirements of the solder joint. This provides a fast, safe and repeatable process with no calibration required.

The intermetallic compound thickness is critical in the formation of a solder joint. Connection Validation (CV) evaluates the quality of the solder joint by calculating the intermetallic compound formation and provides closed loop feedback to the operator. CV provides feedback to the operator via the LED light ring integrated in the hand-piece. It takes the risk associated with the variables involved in the soldering activity and removes the success and failure determination of a good solder joint out of the hands of the operator. CV complements the skill of the operator to judge the quality of a solder joint by introducing an objective method of evaluating solder joint quality. This systemic and objective approach provides repeatability and a measureable standard to the soldering process.

Features and Benefits

• SmartHeat Power on Demand Technology • Patented Connection Validation IMC Formation Technology • 2.8” color touchscreen with bold graphics • Communications Port for process traceability data and firmware graphics • Precise tip temperature display • Integrated Net Power Meter and power graph • Patented Chip-in-Cartridge technology ° Closed loop bi-directional communication ° Stores and records cartridge attributes ° Provides traceability information ° Protects power supply from non-conforming cartridges ° Backwards compatible with MX series power supplies

• Password protection

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-CV-5210-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-CV-5210-ND
Soldering, Desoldering, Rework Products 5358-CV-5210-ND
80 WATT CONNECTIONVALIDATION (C

80 WATT CONNECTIONVALIDATION (C

Buy Now Datasheet
Soldering Stations - 1827619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Stations
1827619
Soldering Stations 1827619
CV-5210 Soldering System

CV-5210 Soldering System

Supplier's Site
Soldering Station, 240V, 125W; Supply Voltage Vac Metcal - 13AC7485 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 240V, 125W; Supply Voltage Vac Metcal
13AC7485
Soldering Station, 240V, 125W; Supply Voltage Vac Metcal 13AC7485
SOLDERING STATION, 240V, 125W; Supply Voltage VAC:240V; Heat Temperature Max:+55°C; Output Power:125W; Kit Contents:METCAL CV Power Supply, CV-H1-AV Advanced Hand-Piece Switch+LED Light, MX-W1AV Tip Saver Work Stand; Plug Type:- RoHS Compliant: Yes

SOLDERING STATION, 240V, 125W; Supply Voltage VAC:240V; Heat Temperature Max:+55°C; Output Power:125W; Kit Contents:METCAL CV Power Supply, CV-H1-AV Advanced Hand-Piece Switch+LED Light, MX-W1AV Tip Saver Work Stand; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number CV-5210 5358-CV-5210-ND 1827619 13AC7485
Product Name Connection Validation Soldering Station Soldering, Desoldering, Rework Products Soldering Stations Soldering Station, 240V, 125W; Supply Voltage Vac Metcal
Equipment Type Complete System Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature) 208-230/240V_60Hz 208-230/240V_60Hz
Features Settings recall or automation ESD Safe
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 3320127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Generator 35 kHz - ADG35-600P-230-N0-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details