OK International Soldering Stations GT120-HP-T6

Description
Metcal GT120-HP-T6 Soldering Station
Request a Quote Datasheet
Description
Metcal GT120-HP-T6 Soldering Station
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Stations - 2086764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Stations
2086764
Soldering Stations 2086764
Metcal GT120-HP-T6 Soldering Station

Metcal GT120-HP-T6 Soldering Station

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-GT120-HP-T6-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-GT120-HP-T6-ND
Soldering, Desoldering, Rework Products 5358-GT120-HP-T6-ND
120 WATT GT SOLDERING SYSTEM (ST

120 WATT GT SOLDERING SYSTEM (ST

Buy Now Datasheet
Soldering Station, 450Deg C, 120W, 120V; Supply Voltage Vac Metcal - 82AH9879 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 450Deg C, 120W, 120V; Supply Voltage Vac Metcal
82AH9879
Soldering Station, 450Deg C, 120W, 120V; Supply Voltage Vac Metcal 82AH9879
SOLDERING STATION, 450DEG C, 120W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:120W; Kit Contents:Soldering Station, Power Station, Hand-Piece, Heater Cartridge, Pwr Adapter, Stand, Tip Removal Pad

SOLDERING STATION, 450DEG C, 120W, 120V; Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:120W; Kit Contents:Soldering Station, Power Station, Hand-Piece, Heater Cartridge, Pwr Adapter, Stand, Tip Removal Pad

Supplier's Site
Soldering Station, 450 Deg C, 120W, 240V Rohs Compliant Metcal - 88AH6303 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 450 Deg C, 120W, 240V Rohs Compliant Metcal
88AH6303
Soldering Station, 450 Deg C, 120W, 240V Rohs Compliant Metcal 88AH6303
SOLDERING STATION, 450 DEG C, 120W, 240V ROHS COMPLIANT: YES

SOLDERING STATION, 450 DEG C, 120W, 240V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2086764 5358-GT120-HP-T6-ND 82AH9879 88AH6303
Product Name Soldering Stations Soldering, Desoldering, Rework Products Soldering Station, 450Deg C, 120W, 120V; Supply Voltage Vac Metcal Soldering Station, 450 Deg C, 120W, 240V Rohs Compliant Metcal
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz 115/120V_60Hz
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Desoldering & Reworking Tools - 2024490 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Peak Power 1 kwatts
View Details
8600 Series FiberStar Fiber Coupled Laser Welding System -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details
High-Output Solid-State Welder - Weldac 500 - EFD Induction a.s.
Specs
Process Capability Welding
View Details