OK International Nozzle, Hot Air, Sol-14/sol-16, 10.6Mm; Tip / Nozzle Width Metcal H-SL16

Description
NOZZLE, HOT AIR, SOL-14/SOL-16, 10.6MM; Tip / Nozzle Width:10.6mm; Tip / Nozzle Style:SOL-14 / SOL-16; For Use With:SOL-14, 16 ICs HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:10.8mm RoHS Compliant: Yes
Datasheet
Description
NOZZLE, HOT AIR, SOL-14/SOL-16, 10.6MM; Tip / Nozzle Width:10.6mm; Tip / Nozzle Style:SOL-14 / SOL-16; For Use With:SOL-14, 16 ICs HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:10.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Hot Air, Sol-14/sol-16, 10.6Mm; Tip / Nozzle Width Metcal - 66K6666 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Hot Air, Sol-14/sol-16, 10.6Mm; Tip / Nozzle Width Metcal
66K6666
Nozzle, Hot Air, Sol-14/sol-16, 10.6Mm; Tip / Nozzle Width Metcal 66K6666
NOZZLE, HOT AIR, SOL-14/SOL-16, 10.6MM; Tip / Nozzle Width:10.6mm; Tip / Nozzle Style:SOL-14 / SOL-16; For Use With:SOL-14, 16 ICs HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:10.8mm RoHS Compliant: Yes

NOZZLE, HOT AIR, SOL-14/SOL-16, 10.6MM; Tip / Nozzle Width:10.6mm; Tip / Nozzle Style:SOL-14 / SOL-16; For Use With:SOL-14, 16 ICs HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:10.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat HCT H-SL16 Chip Removal Nozzle H-SL16 - Dual Chip Removal Nozzle - Dual Tip - 0.41 x 0.43 in Tip Width - METCAL H-SL16 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat HCT H-SL16 Chip Removal Nozzle H-SL16 - Dual Chip Removal Nozzle - Dual Tip - 0.41 x 0.43 in Tip Width
METCAL H-SL16
Metcal Smartheat HCT H-SL16 Chip Removal Nozzle H-SL16 - Dual Chip Removal Nozzle - Dual Tip - 0.41 x 0.43 in Tip Width METCAL H-SL16
The Metcal Smartheat HCT H-SL16 chip removal nozzle is another quality product from Metcal. Offers a dual tip. Tip has a width of 0.41 x 0.43 in. Used with the SOL 14, SOL 16 chip. This chip removal nozzle is designed to work with HCT-900 - Handheld Convection Tool.

The Metcal Smartheat HCT H-SL16 chip removal nozzle is another quality product from Metcal. Offers a dual tip. Tip has a width of 0.41 x 0.43 in. Used with the SOL 14, SOL 16 chip. This chip removal nozzle is designed to work with HCT-900 - Handheld Convection Tool.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 66K6666 METCAL H-SL16
Product Name Nozzle, Hot Air, Sol-14/sol-16, 10.6Mm; Tip / Nozzle Width Metcal Metcal Smartheat HCT H-SL16 Chip Removal Nozzle H-SL16 - Dual Chip Removal Nozzle - Dual Tip - 0.41 x 0.43 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details