OK International Nozzle, Hot Air Tool, Tsop-20-24, 17Mm; Tip / Nozzle Width Metcal H-TS24

Description
NOZZLE, HOT AIR TOOL, TSOP-20-24, 17MM; Tip / Nozzle Width:17mm; Tip / Nozzle Style:TSOP-20 / TSOP-24; For Use With:20-24 Pin TSOP IC, HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:7.1mm RoHS Compliant: Yes
Datasheet
Description
NOZZLE, HOT AIR TOOL, TSOP-20-24, 17MM; Tip / Nozzle Width:17mm; Tip / Nozzle Style:TSOP-20 / TSOP-24; For Use With:20-24 Pin TSOP IC, HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:7.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Hot Air Tool, Tsop-20-24, 17Mm; Tip / Nozzle Width Metcal - 66K6677 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Hot Air Tool, Tsop-20-24, 17Mm; Tip / Nozzle Width Metcal
66K6677
Nozzle, Hot Air Tool, Tsop-20-24, 17Mm; Tip / Nozzle Width Metcal 66K6677
NOZZLE, HOT AIR TOOL, TSOP-20-24, 17MM; Tip / Nozzle Width:17mm; Tip / Nozzle Style:TSOP-20 / TSOP-24; For Use With:20-24 Pin TSOP IC, HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:7.1mm RoHS Compliant: Yes

NOZZLE, HOT AIR TOOL, TSOP-20-24, 17MM; Tip / Nozzle Width:17mm; Tip / Nozzle Style:TSOP-20 / TSOP-24; For Use With:20-24 Pin TSOP IC, HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat HCT H-TS24 Chip Removal Nozzle H-TS24 - Dual Chip Removal Nozzle - Dual Tip - 0.67 x 0.28 in Tip Width - METCAL H-TS24 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat HCT H-TS24 Chip Removal Nozzle H-TS24 - Dual Chip Removal Nozzle - Dual Tip - 0.67 x 0.28 in Tip Width
METCAL H-TS24
Metcal Smartheat HCT H-TS24 Chip Removal Nozzle H-TS24 - Dual Chip Removal Nozzle - Dual Tip - 0.67 x 0.28 in Tip Width METCAL H-TS24
The Metcal Smartheat HCT H-TS24 chip removal nozzle is another quality product from Metcal. Offers a dual tip. Tip has a width of 0.67 x 0.28 in. Used with the TSOP 20-24 chip. This chip removal nozzle is designed to work with HCT-900 - Handheld Convection Tool.

The Metcal Smartheat HCT H-TS24 chip removal nozzle is another quality product from Metcal. Offers a dual tip. Tip has a width of 0.67 x 0.28 in. Used with the TSOP 20-24 chip. This chip removal nozzle is designed to work with HCT-900 - Handheld Convection Tool.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 66K6677 METCAL H-TS24
Product Name Nozzle, Hot Air Tool, Tsop-20-24, 17Mm; Tip / Nozzle Width Metcal Metcal Smartheat HCT H-TS24 Chip Removal Nozzle H-TS24 - Dual Chip Removal Nozzle - Dual Tip - 0.67 x 0.28 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details