OK International Soldering, Desoldering, Rework Products HCT2-200-11

Description
DIGITAL HOT AIR SYSTEM, 110 V
Request a Quote Datasheet
Description
DIGITAL HOT AIR SYSTEM, 110 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-HCT2-200-11-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-HCT2-200-11-ND
Soldering, Desoldering, Rework Products 5358-HCT2-200-11-ND
DIGITAL HOT AIR SYSTEM, 110 V

DIGITAL HOT AIR SYSTEM, 110 V

Buy Now Datasheet
Rework Station, 200W, 110V, 450Deg C; Supply Voltage Vac Metcal - 42AC9657 - Newark, An Avnet Company
Chicago, IL, United States
Rework Station, 200W, 110V, 450Deg C; Supply Voltage Vac Metcal
42AC9657
Rework Station, 200W, 110V, 450Deg C; Supply Voltage Vac Metcal 42AC9657
REWORK STATION, 200W, 110V, 450DEG C; Supply Voltage VAC:110V; Heat Temperature Max:450°C; Output Power:200W; Kit Contents:Metcal Hot Air Pencil, 6Pcs of Straight Nozzles & Workstand with Nozzle Holder; Product Range:HCT2-200 Series RoHS Compliant: Yes

REWORK STATION, 200W, 110V, 450DEG C; Supply Voltage VAC:110V; Heat Temperature Max:450°C; Output Power:200W; Kit Contents:Metcal Hot Air Pencil, 6Pcs of Straight Nozzles & Workstand with Nozzle Holder; Product Range:HCT2-200 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-HCT2-200-11-ND 42AC9657
Product Name Soldering, Desoldering, Rework Products Rework Station, 200W, 110V, 450Deg C; Supply Voltage Vac Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122209 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-6CH5002-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 675 F (357 C)
View Details
Generator 35 kHz - ADG35-400P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details