OK International Soldering, Desoldering, Rework Products CVC-7CH0018S

Description
CVC SOLDERING CARTRIDGE, CHISEL,
Request a Quote Datasheet
Description
CVC SOLDERING CARTRIDGE, CHISEL,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-CVC-7CH0018S-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-CVC-7CH0018S-ND
Soldering, Desoldering, Rework Products 5358-CVC-7CH0018S-ND
CVC SOLDERING CARTRIDGE, CHISEL,

CVC SOLDERING CARTRIDGE, CHISEL,

Buy Now Datasheet
Tip, Soldering Iron, 30Deg Chisel; Tip / Nozzle Width Metcal - 13AC7566 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Chisel; Tip / Nozzle Width Metcal
13AC7566
Tip, Soldering Iron, 30Deg Chisel; Tip / Nozzle Width Metcal 13AC7566
TIP, SOLDERING IRON, 30DEG CHISEL; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series; Tip / Nozzle Length:9.9mm RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CHISEL; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series; Tip / Nozzle Length:9.9mm RoHS Compliant: Yes

Supplier's Site
Tip, Soldering Iron, 30Deg Chisel; Tip / Nozzle Width Metcal - 37AC1552 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Chisel; Tip / Nozzle Width Metcal
37AC1552
Tip, Soldering Iron, 30Deg Chisel; Tip / Nozzle Width Metcal 37AC1552
TIP, SOLDERING IRON, 30DEG CHISEL; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, MX-RM3E RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CHISEL; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, MX-RM3E RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-CVC-7CH0018S-ND 13AC7566
Product Name Soldering, Desoldering, Rework Products Tip, Soldering Iron, 30Deg Chisel; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering Stations - 2713542 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 35 kHz - AGM35-900P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details