OK International Dual Output Soldering & Rework System MFR-2222

Description
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2222 includes two Soldering tip hand-pieces. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Single or Dual simultaneous outputs allow for single or dual hand-piece use. Four hand-pieces available for increased application solutions for soldering and rework on one system. Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility. Hand-pieces are ergonomic for operator safety and comfort
Datasheet
Description
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2222 includes two Soldering tip hand-pieces. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Single or Dual simultaneous outputs allow for single or dual hand-piece use. Four hand-pieces available for increased application solutions for soldering and rework on one system. Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility. Hand-pieces are ergonomic for operator safety and comfort
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Output Soldering & Rework System - MFR-2222 - Metcal
Cypress, CA, United States
Dual Output Soldering & Rework System
MFR-2222
Dual Output Soldering & Rework System MFR-2222
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2222 includes two Soldering tip hand-pieces. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Single or Dual simultaneous outputs allow for single or dual hand-piece use. Four hand-pieces available for increased application solutions for soldering and rework on one system. Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility. Hand-pieces are ergonomic for operator safety and comfort

Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2222 includes two Soldering tip hand-pieces.

Features and Benefits:

  • SmartHeat® Technology provides exceptional power for high thermal demand applications.
  • Single or Dual simultaneous outputs allow for single or dual hand-piece use.
  • Four hand-pieces available for increased application solutions for soldering and rework on one system.
  • Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility.
  • Hand-pieces are ergonomic for operator safety and comfort
Supplier's Site
Production Soldering Tip System; Supply Voltage Vac Metcal - 01N5087 - Newark, An Avnet Company
Chicago, IL, United States
Production Soldering Tip System; Supply Voltage Vac Metcal
01N5087
Production Soldering Tip System; Supply Voltage Vac Metcal 01N5087
PRODUCTION SOLDERING TIP SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS2200 Power Supply, 2 No of MFR-H2-ST Solder Tip, 2 No of WS1 Universal Solder Workstand; Product Range:- RoHS Compliant: Yes

PRODUCTION SOLDERING TIP SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS2200 Power Supply, 2 No of MFR-H2-ST Solder Tip, 2 No of WS1 Universal Solder Workstand; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MFR-2222 01N5087
Product Name Dual Output Soldering & Rework System Production Soldering Tip System; Supply Voltage Vac Metcal
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 4794197 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details