Metcal Datasheets for Soldering Irons, Stations, and Accessories
Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint.
Soldering Irons, Stations, and Accessories: Learn more
| Product Name | Notes |
|---|---|
| Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2210 includes a... | |
| Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2222 includes two... | |
| Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2240 includes a Tweezer... | |
| Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2241 includes a Tweezer... | |
| Metcal soldering stations have led the way with SmartHeat® technology for 35 years. SmartHeat senses the thermal load and instantly delivers Power on Demand directly to the joint. The embedded,... | |
| Metcal’s MX-500 Soldering and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is equipped... | |
| Metcal’s MX-500 Soldering Station and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is... | |
| New Dual Port Simultaneous Desoldering System designed for plated-through-hole component desoldering. The easy-to-grip handle allows the task to be completed quickly and comfortably. This "shop-air" hand tool, in combination with... | |
| New Dual Port Simultaneous Soldering and Rework System highly effective for soldering applications including: lead-free, high mass components or boards, thermally sensitive components requiring low operating temperature, high volume production... | |
| New Dual Port Simultaneous Soldering and Rework System with both the Advanced™ Hand-piece and the Precision Tweezers. Users get maximum application flexibility for soldering and reworking the widest range of... | |
| New Dual Port Simultaneous Soldering and Rework System with UltraFine Soldering Hand-piece for soldering and touch-up of very small components, restricted access or high density component packaging on a PCB. | |
| New Dual Port Simultaneous Soldering, Desoldering and Rework System. This configuration is ideal for mixed technology boards and provides the greatest versatility for addressing soldering and rework tasks simultaneously. Features... | |
| The HCT-1000 System is a fully programmable hand held convection rework tool that can both remove and place SMT components. It features digital controls, in-ternal or external thermocouple feedback control,... | |
| The HCT-900 Hand Held Convection Tool is a low cost, versatile rework solution for a wide variety of production and rework application challenges. It has a compact, robust design comprising... | |
| The HCT2-200 Hot Air Pencil is the latest addition to Metcal’s convection rework tools. This digital handheld convection tool is ideally suited for light rework applications, which use smaller components... | |
| The MFR-1100 Single Output Series is a highly versatile unit that is available with either a soldering/blade tips, soldering/rework cartridges or tweezer hand-piece. The MFR-1120 includes a solder/blade tip hand-piece... | |
| The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The... | |
| The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge, tweezers or desoldering hand-piece. The MFR-1150 comes with one desoldering... | |
| The MFR-1350 features a soldering hand-piece and a desoldering gun. The power supply has an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat® technology that makes... | |
| The MFR-1350 features an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat® technology that makes through-hole desoldering easy and keeps your products safe from board damage. | |
| The MRS-1100A Modular Rework System is an integrated convection rework system for the removal and reflow of BGA/CSP and SMT components. The MRS-1100A is comprised of a hand held convection... | |
| The MX-500UF Soldering and Rework System includes an ultra fine soldering hand-piece for soldering and touch-up of very small components or for The system utilizes SmartHeat® Technology, wherein each cartridge... |
| Next >> |