OK International Soldering, Desoldering, Rework Products HCV-9CH0025S

Description
HCV HIGH-POWER SOLDERING CARTRID
Request a Quote Datasheet
Description
HCV HIGH-POWER SOLDERING CARTRID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-HCV-9CH0025S-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-HCV-9CH0025S-ND
Soldering, Desoldering, Rework Products 5358-HCV-9CH0025S-ND
HCV HIGH-POWER SOLDERING CARTRID

HCV HIGH-POWER SOLDERING CARTRID

Buy Now Datasheet
Tip, Soldering Iron, 40Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal - 55AC6836 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 40Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal
55AC6836
Tip, Soldering Iron, 40Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal 55AC6836
TIP, SOLDERING IRON, 40DEG CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:HCV Series; Tip / Nozzle Length:8mm RoHS Compliant: Yes

TIP, SOLDERING IRON, 40DEG CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:HCV Series; Tip / Nozzle Length:8mm RoHS Compliant: Yes

Supplier's Site
Tip, Soldering Iron, 40Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal - 72AC8285 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 40Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal
72AC8285
Tip, Soldering Iron, 40Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal 72AC8285
TIP, SOLDERING IRON, 40DEG CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:CV/MX System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes

TIP, SOLDERING IRON, 40DEG CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:CV/MX System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-HCV-9CH0025S-ND 55AC6836
Product Name Soldering, Desoldering, Rework Products Tip, Soldering Iron, 40Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Desoldering Nozzles - 2024493 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 20 kHz - AGM20-1000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details