OK International Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal CVC-8CH0025P

Description
TIP, SOLDERING IRON, 30DEG CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 30DEG CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal - 37AC1572 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal
37AC1572
Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal 37AC1572
TIP, SOLDERING IRON, 30DEG CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 37AC1572
Product Name Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024527 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details