OK International Soldering Iron Tips CVC-6CH0025S

Description
SOLDER TIP CHISEL, 2.5MM 600 SERIES
Request a Quote Datasheet
Description
SOLDER TIP CHISEL, 2.5MM 600 SERIES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 1827625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
1827625
Soldering Iron Tips 1827625
SOLDER TIP CHISEL, 2.5MM 600 SERIES

SOLDER TIP CHISEL, 2.5MM 600 SERIES

Supplier's Site
Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal - 37AC1540 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal
37AC1540
Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal 37AC1540
TIP, SOLDERING IRON, 30DEG CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H1-AV, MX-H1-AV, RoHS Compliant: Yes

Supplier's Site
Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal - 13AC7534 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal
13AC7534
Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal 13AC7534
TIP, SOLDERING IRON, 30DEG CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series

TIP, SOLDERING IRON, 30DEG CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1827625 37AC1540
Product Name Soldering Iron Tips Tip, Soldering Iron, 30Deg Chisel, 2.5Mm; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details