OK International Soldering Iron Tips GT4-CN0004R

Description
GT Tip, T4, Conical, Bent, (Di X L) 0.4
Request a Quote Datasheet
Description
GT Tip, T4, Conical, Bent, (Di X L) 0.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 2086780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2086780
Soldering Iron Tips 2086780
GT Tip, T4, Conical, Bent, (Di X L) 0.4

GT Tip, T4, Conical, Bent, (Di X L) 0.4

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-GT4-CN0004R-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-GT4-CN0004R-ND
Soldering, Desoldering, Rework Products 5358-GT4-CN0004R-ND
CONICAL TIP (GT4), BENT, ( X L)

CONICAL TIP (GT4), BENT, ( X L)

Buy Now Datasheet
Soldering Tip, Conical/bent, 0.4Mm Rohs Compliant Metcal - 88AH6317 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical/bent, 0.4Mm Rohs Compliant Metcal
88AH6317
Soldering Tip, Conical/bent, 0.4Mm Rohs Compliant Metcal 88AH6317
SOLDERING TIP, CONICAL/BENT, 0.4MM ROHS COMPLIANT: YES

SOLDERING TIP, CONICAL/BENT, 0.4MM ROHS COMPLIANT: YES

Supplier's Site
Soldering Tip, Conical/bent, 0.4Mm; Tip / Nozzle Width Metcal - 82AH9898 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical/bent, 0.4Mm; Tip / Nozzle Width Metcal
82AH9898
Soldering Tip, Conical/bent, 0.4Mm; Tip / Nozzle Width Metcal 82AH9898
SOLDERING TIP, CONICAL/BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal GT Series Soldering Systems; Product Range:GT4 Series RoHS Compliant: NA

SOLDERING TIP, CONICAL/BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal GT Series Soldering Systems; Product Range:GT4 Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2086780 5358-GT4-CN0004R-ND 88AH6317
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Soldering Tip, Conical/bent, 0.4Mm Rohs Compliant Metcal
Equipment Type Gun / Iron Tip
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 120 amps
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details