OK International Dual Output Soldering & Rework System MFR-2241

Description
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2241 includes a Tweezer Hand-piece and a Soldering Cartridge Hand-piece. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Single or Dual simultaneous outputs allow for single or dual hand-piece use. Four hand-pieces available for increased application solutions for soldering and rework on one system. Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility. Hand-pieces are ergonomic for operator safety and comfort
Request a Quote Datasheet
Description
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2241 includes a Tweezer Hand-piece and a Soldering Cartridge Hand-piece. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Single or Dual simultaneous outputs allow for single or dual hand-piece use. Four hand-pieces available for increased application solutions for soldering and rework on one system. Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility. Hand-pieces are ergonomic for operator safety and comfort
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Output Soldering & Rework System - MFR-2241 - Metcal
Cypress, CA, United States
Dual Output Soldering & Rework System
MFR-2241
Dual Output Soldering & Rework System MFR-2241
Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2241 includes a Tweezer Hand-piece and a Soldering Cartridge Hand-piece. Features and Benefits: SmartHeat® Technology provides exceptional power for high thermal demand applications. Single or Dual simultaneous outputs allow for single or dual hand-piece use. Four hand-pieces available for increased application solutions for soldering and rework on one system. Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility. Hand-pieces are ergonomic for operator safety and comfort

Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2241 includes a Tweezer Hand-piece and a Soldering Cartridge Hand-piece.

Features and Benefits:

  • SmartHeat® Technology provides exceptional power for high thermal demand applications.
  • Single or Dual simultaneous outputs allow for single or dual hand-piece use.
  • Four hand-pieces available for increased application solutions for soldering and rework on one system.
  • Each hand-piece has a comprehensive range of cartridges or tips for maximum flexibility.
  • Hand-pieces are ergonomic for operator safety and comfort
Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MFR-2241-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MFR-2241-ND
Soldering, Desoldering, Rework Products 5358-MFR-2241-ND
MFR DUAL PORT, (1) TWEEZER (1) C

MFR DUAL PORT, (1) TWEEZER (1) C

Buy Now Datasheet
Tweezer Production Soldering & Rework System; Supply Voltage Vac Metcal - 01N5089 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer Production Soldering & Rework System; Supply Voltage Vac Metcal
01N5089
Tweezer Production Soldering & Rework System; Supply Voltage Vac Metcal 01N5089
TWEEZER PRODUCTION SOLDERING & REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS2200 Power Supply, Solder Cartridge & Workstand, Tweezers Cartridge & Workstand; Product Range:- RoHS Compliant: Yes

TWEEZER PRODUCTION SOLDERING & REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS2200 Power Supply, Solder Cartridge & Workstand, Tweezers Cartridge & Workstand; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MFR-2241 5358-MFR-2241-ND 01N5089
Product Name Dual Output Soldering & Rework System Soldering, Desoldering, Rework Products Tweezer Production Soldering & Rework System; Supply Voltage Vac Metcal
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature) 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Irons - 631077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details