OK International Soldering / Rework System MX-500S

Description
Metcal’s MX-500 Soldering and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS Integrated Power Indication Meter: a built-in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. Greater process control with SmartHeat® Technology Reduced space requirements
Request a Quote Datasheet
Description
Metcal’s MX-500 Soldering and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS Integrated Power Indication Meter: a built-in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. Greater process control with SmartHeat® Technology Reduced space requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering / Rework System - MX-500S - Metcal
Cypress, CA, United States
Soldering / Rework System
MX-500S
Soldering / Rework System MX-500S
Metcal’s MX-500 Soldering and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS Integrated Power Indication Meter: a built-in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. Greater process control with SmartHeat® Technology Reduced space requirements

Metcal’s MX-500 Soldering and Rework System has been reimagined, adding features and a new look to a bench top icon.

The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing.

FEATURES AND BENEFITS

  • Integrated Power Indication Meter: a built-in net power meter which will display a graphical and numerical representation of the power applied to the cartridge.
  • User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes.
  • Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed.
  • Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance.
  • Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories.
  • Greater process control with SmartHeat® Technology
  • Reduced space requirements
Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MX-500S-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MX-500S-ND
Soldering, Desoldering, Rework Products 5358-MX-500S-ND
MX-500S SOLDERING REWORK SYSTEM

MX-500S SOLDERING REWORK SYSTEM

Buy Now Datasheet
Soldering Stations - 8600150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Stations
8600150
Soldering Stations 8600150
DUAL PORT SOLDERING AND REWORK SYSTEM

DUAL PORT SOLDERING AND REWORK SYSTEM

Supplier's Site
Soldering Stations - 5162046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Stations
5162046
Soldering Stations 5162046
REPAIR(2893012),MX50 0-21 solder station

REPAIR(2893012),MX500-21 solder station

Supplier's Site
Soldering/rework System, 40W, 120Vac; Supply Voltage Vac Metcal - 23X5007 - Newark, An Avnet Company
Chicago, IL, United States
Soldering/rework System, 40W, 120Vac; Supply Voltage Vac Metcal
23X5007
Soldering/rework System, 40W, 120Vac; Supply Voltage Vac Metcal 23X5007
SOLDERING/REWORK SYSTEM, 40W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:40W; Kit Contents:MX-500P Power Supply, MX-RM3E Solder & Rework Hand-piece, WS1 Sleeper Workstand; Product Range:MX-500 Series RoHS Compliant: Yes

SOLDERING/REWORK SYSTEM, 40W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:40W; Kit Contents:MX-500P Power Supply, MX-RM3E Solder & Rework Hand-piece, WS1 Sleeper Workstand; Product Range:MX-500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MX-500S 5358-MX-500S-ND 8600150 5162046 23X5007
Product Name Soldering / Rework System Soldering, Desoldering, Rework Products Soldering Stations Soldering Stations Soldering/rework System, 40W, 120Vac; Supply Voltage Vac Metcal
Equipment Type Complete System Complete System Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Features Settings recall or automation
Peak Power 0.0700 kwatts
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115167 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering, Desoldering, Rework Products - 5358-BVX-NOZC-ND - DigiKey
Specs
Equipment Type Nozzle
Process Capability Soldering Stations, Irons & Accessories
View Details
Generator 35 kHz - AGM35-600P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details