OK International Soldering, Desoldering, Rework Products CV-PS5200

Description
80 WATT CONNECTIONVALIDATION (C
Request a Quote Datasheet
Description
80 WATT CONNECTIONVALIDATION (C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-CV-PS5200-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-CV-PS5200-ND
Soldering, Desoldering, Rework Products 5358-CV-PS5200-ND
80 WATT CONNECTIONVALIDATION (C

80 WATT CONNECTIONVALIDATION (C

Buy Now Datasheet
Soldering Power Supply, 125W, 240Vac; Supply Voltage Vac Metcal - 13AC7484 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Power Supply, 125W, 240Vac; Supply Voltage Vac Metcal
13AC7484
Soldering Power Supply, 125W, 240Vac; Supply Voltage Vac Metcal 13AC7484
SOLDERING POWER SUPPLY, 125W, 240VAC; Supply Voltage VAC:240V; Power Rating:125W; For Use With:METCAL CV-5210 Soldering Station; Product Range:CV-5200 Series; Plug Type:- RoHS Compliant: Yes

SOLDERING POWER SUPPLY, 125W, 240VAC; Supply Voltage VAC:240V; Power Rating:125W; For Use With:METCAL CV-5210 Soldering Station; Product Range:CV-5200 Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-CV-PS5200-ND 13AC7484
Product Name Soldering, Desoldering, Rework Products Soldering Power Supply, 125W, 240Vac; Supply Voltage Vac Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 7719502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Hand Tacker - HT35-2 - Rinco Ultrasonics USA
Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Blister Packs, Laminated Cardboard, Plastic Foils, Textiles
View Details