OK International Soldering, Desoldering, Rework Products CVC-5CN1304A

Description
CARTRIDGE, CONICAL, 0.6MM X 14MM
Request a Quote Datasheet
Description
CARTRIDGE, CONICAL, 0.6MM X 14MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-CVC-5CN1304A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-CVC-5CN1304A-ND
Soldering, Desoldering, Rework Products 5358-CVC-5CN1304A-ND
CARTRIDGE, CONICAL, 0.6MM X 14MM

CARTRIDGE, CONICAL, 0.6MM X 14MM

Buy Now Datasheet
Tip, Soldering Iron, Conical, 1.78Mm; Tip / Nozzle Width Metcal - 13AC7516 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 1.78Mm; Tip / Nozzle Width Metcal
13AC7516
Tip, Soldering Iron, Conical, 1.78Mm; Tip / Nozzle Width Metcal 13AC7516
TIP, SOLDERING IRON, CONICAL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-5 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-CVC-5CN1304A-ND 13AC7516
Product Name Soldering, Desoldering, Rework Products Tip, Soldering Iron, Conical, 1.78Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631928 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
MS Control Unit - K52025-1 - Lincoln Electric Co. (The)
Lincoln Electric Co. (The)
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details