Broadcom Inc. RF Filters - ACPF-7324-TR1 ACPF-7324-TR1

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 744177-ACPF-7324-TR1 Manufacturer Homepage: www.avagotech.com Reference case: QFN Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 744177-ACPF-7324-TR1 Manufacturer Homepage: www.avagotech.com Reference case: QFN Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - ACPF-7324-TR1
ACPF-7324-TR1
RF Filters - ACPF-7324-TR1 ACPF-7324-TR1
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 744177-ACPF-7324-TR1 Manufacturer Homepage: www.avagotech.com Reference case: QFN Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 744177-ACPF-7324-TR1
Manufacturer Homepage: www.avagotech.com
Reference case: QFN
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
RF Filters ACPF-7324-TR1
RF FILTER BANDPASS 2.442GHZ 5SMD

RF FILTER BANDPASS 2.442GHZ 5SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ACPF-7324-TR1 ACPF-7324-TR1
Product Name RF Filters - ACPF-7324-TR1 RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

29 to 34GHz – Band Pass Filter - UIYBPF3013A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.90E7 to 3.40E7 kHz
View Details
Band Pass Filter - 5o26100690 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 885 to 889 MHz
View Details
5720-5760MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5740/40)-1295S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details
FB-2020, 20.2 GHz Bandpass Filter - FB-2020 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 20200 to ? MHz
Package Type Connectorized
View Details