Broadcom Inc. Bandpass Filter for LTE Band 41 ACPF-7141

Description
The Avago ACPF-7141 is a miniature bandpass filter designed for LTE Band 41 (2496-2690 MHz). The device is a highly selective bandpass filter targeting mobile and wireless infrastructure applications. The ACPF-7141 is designed to operate in a multi-radio system enabling LTE Band 41 transceiver to coexist with WLAN, WiFi and/or Bluetooth radios.
Description
The Avago ACPF-7141 is a miniature bandpass filter designed for LTE Band 41 (2496-2690 MHz). The device is a highly selective bandpass filter targeting mobile and wireless infrastructure applications. The ACPF-7141 is designed to operate in a multi-radio system enabling LTE Band 41 transceiver to coexist with WLAN, WiFi and/or Bluetooth radios.

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter for LTE Band 41 - ACPF-7141 - Broadcom Inc.
San Jose, CA, USA
Bandpass Filter for LTE Band 41
ACPF-7141
Bandpass Filter for LTE Band 41 ACPF-7141
The Avago ACPF-7141 is a miniature bandpass filter designed for LTE Band 41 (2496-2690 MHz). The device is a highly selective bandpass filter targeting mobile and wireless infrastructure applications. The ACPF-7141 is designed to operate in a multi-radio system enabling LTE Band 41 transceiver to coexist with WLAN, WiFi and/or Bluetooth radios.

The Avago ACPF-7141 is a miniature bandpass filter designed for LTE Band 41 (2496-2690 MHz). The device is a highly selective bandpass filter targeting mobile and wireless infrastructure applications.
The ACPF-7141 is designed to operate in a multi-radio system enabling LTE Band 41 transceiver to coexist with WLAN, WiFi and/or Bluetooth radios.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Filters and Microwave Filters
Product Number ACPF-7141
Product Name Bandpass Filter for LTE Band 41
Filter Technology Passive Filter
Filter Type Bandpass
Operating Temperature -30 to 85 C (-22 to 185 F)
Fc 2496 to 2690 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2648140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 15000 to 20000 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
Thin Film Band Pass Filter, 24250 - 27500 MHz, 50Ω - ABF-26G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 1.8 dB
View Details
2 suppliers