Broadcom Inc. LTE Band 41 Bandpass Filter ACFF-1025

Description
The Avago ACFF-1025 is a miniaturized LTE Band 41 (2496 - 2690 MHz) bandpass filter combined with a WLAN/WiFi band-reject filter. The device is a highly selective bandpass filter designed for use in cellular base station and indoor small cell applications. The ACFF-1025 is designed to operate in a multi-radio system enabling LTE Band 41 transceiver to coexist with WLAN, WiFi and/or Bluetooth radios.
Description
The Avago ACFF-1025 is a miniaturized LTE Band 41 (2496 - 2690 MHz) bandpass filter combined with a WLAN/WiFi band-reject filter. The device is a highly selective bandpass filter designed for use in cellular base station and indoor small cell applications. The ACFF-1025 is designed to operate in a multi-radio system enabling LTE Band 41 transceiver to coexist with WLAN, WiFi and/or Bluetooth radios.

Suppliers

Company
Product
Description
Supplier Links
LTE Band 41 Bandpass Filter - ACFF-1025 - Broadcom Inc.
San Jose, CA, USA
LTE Band 41 Bandpass Filter
ACFF-1025
LTE Band 41 Bandpass Filter ACFF-1025
The Avago ACFF-1025 is a miniaturized LTE Band 41 (2496 - 2690 MHz) bandpass filter combined with a WLAN/WiFi band-reject filter. The device is a highly selective bandpass filter designed for use in cellular base station and indoor small cell applications. The ACFF-1025 is designed to operate in a multi-radio system enabling LTE Band 41 transceiver to coexist with WLAN, WiFi and/or Bluetooth radios.

The Avago ACFF-1025 is a miniaturized LTE Band 41 (2496 - 2690 MHz) bandpass filter combined with a WLAN/WiFi band-reject filter. The device is a highly selective bandpass filter designed for use in cellular base station and indoor small cell applications.

The ACFF-1025 is designed to operate in a multi-radio system enabling LTE Band 41 transceiver to coexist with WLAN, WiFi and/or Bluetooth radios.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Filters and Microwave Filters
Product Number ACFF-1025
Product Name LTE Band 41 Bandpass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2496 to 2690 MHz
Ripple 0.7000 to 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
1597.5-1602.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(1600/5)-975S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details
RF Band Pass Filter - UIYBPF100145A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -10 to 50 C (14 to 122 F)
Fc 488 to 491 MHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers