Broadcom Inc. PCS (A-G) / UMTS Band 2 Tx Bandpass Filter ACPF-7005

Description
The Avago ACPF-7005 is a miniaturized Bandpass Filter designed for use in handsets and mobile data terminals operating in the PCS (Blocks A-G)/UMTS Band 2 Tx frequency range (1850.6 – 1914.4 MHz).
Description
The Avago ACPF-7005 is a miniaturized Bandpass Filter designed for use in handsets and mobile data terminals operating in the PCS (Blocks A-G)/UMTS Band 2 Tx frequency range (1850.6 – 1914.4 MHz).

Suppliers

Company
Product
Description
Supplier Links
PCS (A-G) / UMTS Band 2 Tx Bandpass Filter - ACPF-7005 - Broadcom Inc.
San Jose, CA, USA
PCS (A-G) / UMTS Band 2 Tx Bandpass Filter
ACPF-7005
PCS (A-G) / UMTS Band 2 Tx Bandpass Filter ACPF-7005
The Avago ACPF-7005 is a miniaturized Bandpass Filter designed for use in handsets and mobile data terminals operating in the PCS (Blocks A-G)/UMTS Band 2 Tx frequency range (1850.6 – 1914.4 MHz).

The Avago ACPF-7005 is a miniaturized Bandpass Filter designed for use in handsets and mobile data terminals operating in the PCS (Blocks A-G)/UMTS Band 2 Tx frequency range (1850.6 – 1914.4 MHz).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Filters and Microwave Filters
Product Number ACPF-7005
Product Name PCS (A-G) / UMTS Band 2 Tx Bandpass Filter
Filter Technology Active Filter
Filter Type Bandpass
Filter Design Saw Filter
Operating Temperature -10 to 85 C (14 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details
RF Band Reject Filter - UIYBSF3525A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 616 to 638 MHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers