Broadcom Inc. RF Filters - ACFF-1024-TR1 ACFF-1024-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 802901-ACFF-1024-TR1 Packaging: Reel Mounting Style: SMD Frequency: 2.4415GHz Center Filter Type: Band Pass Bandwidth: 81MHz Part Status: Last Time Buy Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Manufacturer Package: 5-SMD, No Lead Height (Maximum): 0.032" (0.80mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 802901-ACFF-1024-TR1 Packaging: Reel Mounting Style: SMD Frequency: 2.4415GHz Center Filter Type: Band Pass Bandwidth: 81MHz Part Status: Last Time Buy Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Manufacturer Package: 5-SMD, No Lead Height (Maximum): 0.032" (0.80mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - ACFF-1024-TR1
ACFF-1024-TR1
RF Filters - ACFF-1024-TR1 ACFF-1024-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 802901-ACFF-1024-TR1 Packaging: Reel Mounting Style: SMD Frequency: 2.4415GHz Center Filter Type: Band Pass Bandwidth: 81MHz Part Status: Last Time Buy Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Manufacturer Package: 5-SMD, No Lead Height (Maximum): 0.032" (0.80mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 802901-ACFF-1024-TR1
Packaging: Reel
Mounting Style: SMD
Frequency: 2.4415GHz Center
Filter Type: Band Pass
Bandwidth: 81MHz
Part Status: Last Time Buy
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
Manufacturer Package: 5-SMD, No Lead
Height (Maximum): 0.032" (0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
RF Filters ACFF-1024-TR1
RF FILTR BANDPASS 2.4415GHZ 5SMD

RF FILTR BANDPASS 2.4415GHZ 5SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ACFF-1024-TR1 ACFF-1024-TR1
Product Name RF Filters - ACFF-1024-TR1 RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 1761-B191KA1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 19100 MHz
View Details
Band Pass Filter - 5o2685500 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 to 3200 MHz
View Details